Vishay Intertechnology, Inc. Fixed Inductors ILSB0603ERR47K

Description
470nH Shielded Multilayer Inductor 35mA 1.35Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
470nH Shielded Multilayer Inductor 35mA 1.35Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ILSB0603ERR47K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ILSB0603ERR47K-ND
Fixed Inductors ILSB0603ERR47K-ND
470nH Shielded Multilayer Inductor 35mA 1.35Ohm Max 0603 (1608 Metric)

470nH Shielded Multilayer Inductor 35mA 1.35Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
INDUCTOR 0.47UH 10% 0603 470nH 35mA - - - ¦10% Shielded 1.35 Ohm Max 15 @ 25MHz 121MHz General Purpose - 0603 (1608 Metric) Surface Mount Tape & Reel (TR) - ILSB0603ERR47K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR 0.47UH 10% 0603 470nH 35mA - - - ¦10% Shielded 1.35 Ohm Max 15 @ 25MHz 121MHz General Purpose - 0603 (1608 Metric) Surface Mount Tape & Reel (TR)
ILSB0603ERR47K
INDUCTOR 0.47UH 10% 0603 470nH 35mA - - - ¦10% Shielded 1.35 Ohm Max 15 @ 25MHz 121MHz General Purpose - 0603 (1608 Metric) Surface Mount Tape & Reel (TR) ILSB0603ERR47K
INDUCTOR 0.47UH 10% 0603 470nH 35mA - - - ¦10% Shielded 1.35 Ohm Max 15 @ 25MHz 121MHz General Purpose - 0603 (1608 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR 0.47UH 10% 0603 470nH 35mA - - - ¦10% Shielded 1.35 Ohm Max 15 @ 25MHz 121MHz General Purpose - 0603 (1608 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ILSB0603ERR47K-ND ILSB0603ERR47K
Product Name Fixed Inductors INDUCTOR 0.47UH 10% 0603 470nH 35mA - - - ¦10% Shielded 1.35 Ohm Max 15 @ 25MHz 121MHz General Purpose - 0603 (1608 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Linear/Saturating Choke - DLFP - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Rated DC Current 5000 to 45000 milliamps
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Chokes - 1-1624117-3 - TE Connectivity
TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Ferrite Bead
Application Power Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details