Vishay Intertechnology, Inc. Fixed Inductors ILSB0603ERR22K

Description
220nH Shielded Multilayer Inductor 50mA 800mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
220nH Shielded Multilayer Inductor 50mA 800mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ILSB0603ERR22K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ILSB0603ERR22K-ND
Fixed Inductors ILSB0603ERR22K-ND
220nH Shielded Multilayer Inductor 50mA 800mOhm Max 0603 (1608 Metric)

220nH Shielded Multilayer Inductor 50mA 800mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
INDUCTOR 0.22UH 10% 0603 220nH 50mA - - - ¦10% Shielded 800 mOhm Max 15 @ 25MHz 173MHz General Purpose - 0603 (1608 Metric) Surface Mount Tape & Reel (TR) - ILSB0603ERR22K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR 0.22UH 10% 0603 220nH 50mA - - - ¦10% Shielded 800 mOhm Max 15 @ 25MHz 173MHz General Purpose - 0603 (1608 Metric) Surface Mount Tape & Reel (TR)
ILSB0603ERR22K
INDUCTOR 0.22UH 10% 0603 220nH 50mA - - - ¦10% Shielded 800 mOhm Max 15 @ 25MHz 173MHz General Purpose - 0603 (1608 Metric) Surface Mount Tape & Reel (TR) ILSB0603ERR22K
INDUCTOR 0.22UH 10% 0603 220nH 50mA - - - ¦10% Shielded 800 mOhm Max 15 @ 25MHz 173MHz General Purpose - 0603 (1608 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR 0.22UH 10% 0603 220nH 50mA - - - ¦10% Shielded 800 mOhm Max 15 @ 25MHz 173MHz General Purpose - 0603 (1608 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ILSB0603ERR22K-ND ILSB0603ERR22K
Product Name Fixed Inductors INDUCTOR 0.22UH 10% 0603 220nH 50mA - - - ¦10% Shielded 800 mOhm Max 15 @ 25MHz 173MHz General Purpose - 0603 (1608 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Common Mode Chokes - CMT908-V2-B-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 1674-CL0603-J872JAL4TDKR-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details