Vishay Intertechnology, Inc. Fixed Inductors ILSB0603ERR18K

Description
180nH Shielded Multilayer Inductor 50mA 600mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
180nH Shielded Multilayer Inductor 50mA 600mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ILSB0603ERR18K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ILSB0603ERR18K-ND
Fixed Inductors ILSB0603ERR18K-ND
180nH Shielded Multilayer Inductor 50mA 600mOhm Max 0603 (1608 Metric)

180nH Shielded Multilayer Inductor 50mA 600mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
INDUCTOR 0.18UH 10% 0603 180nH 50mA - - - ¦10% Shielded 600 mOhm Max 15 @ 25MHz 190MHz General Purpose - 0603 (1608 Metric) Surface Mount Tape & Reel (TR) - ILSB0603ERR18K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR 0.18UH 10% 0603 180nH 50mA - - - ¦10% Shielded 600 mOhm Max 15 @ 25MHz 190MHz General Purpose - 0603 (1608 Metric) Surface Mount Tape & Reel (TR)
ILSB0603ERR18K
INDUCTOR 0.18UH 10% 0603 180nH 50mA - - - ¦10% Shielded 600 mOhm Max 15 @ 25MHz 190MHz General Purpose - 0603 (1608 Metric) Surface Mount Tape & Reel (TR) ILSB0603ERR18K
INDUCTOR 0.18UH 10% 0603 180nH 50mA - - - ¦10% Shielded 600 mOhm Max 15 @ 25MHz 190MHz General Purpose - 0603 (1608 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR 0.18UH 10% 0603 180nH 50mA - - - ¦10% Shielded 600 mOhm Max 15 @ 25MHz 190MHz General Purpose - 0603 (1608 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ILSB0603ERR18K-ND ILSB0603ERR18K
Product Name Fixed Inductors INDUCTOR 0.18UH 10% 0603 180nH 50mA - - - ¦10% Shielded 600 mOhm Max 15 @ 25MHz 190MHz General Purpose - 0603 (1608 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - 2176640-2 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1.5 microH
View Details
2 suppliers
Power Inductors - ECS-MPI4040R3-150-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers