6.8µH Shielded Multilayer Inductor 15mA 1.7Ohm Max 0603 (1608 Metric)
INDUCTOR 6.8UH 10% 0603 6.8¦H 15mA - - - ¦10% Shielded 1.7 Ohm Max 30 @ 4MHz 20MHz General Purpose - 0603 (1608 Metric) Surface Mount Tape & Reel (TR)
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Chip Inductors |
| Product Number | ILSB0603ER6R8K-ND | ILSB0603ER6R8K |
| Product Name | Fixed Inductors | INDUCTOR 6.8UH 10% 0603 6.8¦H 15mA - - - ¦10% Shielded 1.7 Ohm Max 30 @ 4MHz 20MHz General Purpose - 0603 (1608 Metric) Surface Mount Tape & Reel (TR) |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | |
| Technology | Multilayer | |
| Core Material | Ferrite | |
| Configuration | Fixed |