Vishay Intertechnology, Inc. Fixed Inductors ILSB0603ER4R7K

Description
4.7µH Shielded Multilayer Inductor 15mA 2.1Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
4.7µH Shielded Multilayer Inductor 15mA 2.1Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-4369-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-4369-2-ND
Fixed Inductors 541-4369-2-ND
4.7µH Shielded Multilayer Inductor 15mA 2.1Ohm Max 0603 (1608 Metric)

4.7µH Shielded Multilayer Inductor 15mA 2.1Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 541-4369-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-4369-6-ND
Fixed Inductors 541-4369-6-ND
4.7µH Shielded Multilayer Inductor 15mA 2.1Ohm Max 0603 (1608 Metric)

4.7µH Shielded Multilayer Inductor 15mA 2.1Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 541-4369-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-4369-1-ND
Fixed Inductors 541-4369-1-ND
4.7µH Shielded Multilayer Inductor 15mA 2.1Ohm Max 0603 (1608 Metric)

4.7µH Shielded Multilayer Inductor 15mA 2.1Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
INDUCTOR 4.7UH 10% 0603 4.7¦H 15mA - - - ¦10% Shielded 2.1 Ohm Max 35 @ 10MHz 38MHz General Purpose - 0603 (1608 Metric) Surface Mount Tape & Reel (TR) - ILSB0603ER4R7K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR 4.7UH 10% 0603 4.7¦H 15mA - - - ¦10% Shielded 2.1 Ohm Max 35 @ 10MHz 38MHz General Purpose - 0603 (1608 Metric) Surface Mount Tape & Reel (TR)
ILSB0603ER4R7K
INDUCTOR 4.7UH 10% 0603 4.7¦H 15mA - - - ¦10% Shielded 2.1 Ohm Max 35 @ 10MHz 38MHz General Purpose - 0603 (1608 Metric) Surface Mount Tape & Reel (TR) ILSB0603ER4R7K
INDUCTOR 4.7UH 10% 0603 4.7¦H 15mA - - - ¦10% Shielded 2.1 Ohm Max 35 @ 10MHz 38MHz General Purpose - 0603 (1608 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR 4.7UH 10% 0603 4.7¦H 15mA - - - ¦10% Shielded 2.1 Ohm Max 35 @ 10MHz 38MHz General Purpose - 0603 (1608 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number 541-4369-2-ND ILSB0603ER4R7K
Product Name Fixed Inductors INDUCTOR 4.7UH 10% 0603 4.7¦H 15mA - - - ¦10% Shielded 2.1 Ohm Max 35 @ 10MHz 38MHz General Purpose - 0603 (1608 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DFKF-18-0002-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 1712-3627453226821KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details