INDUCTOR 0.047UH 20% 0603 47nH 50mA - - - ¦20% Shielded 150 mOhm Max 10 @ 50MHz 260MHz General Purpose - 0603 (1608 Metric) Surface Mount Tape & Reel (TR)
47nH Shielded Multilayer Inductor 50mA 150mOhm Max 0603 (1608 Metric)
FIXED IND 47NH 50MA 150 MOHM SMD
FIXED IND 47NH 50MA 150 MOHM SMD
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | ILSB0603ER47NM | 541-ILSB0603ER47NMTR-ND |
| Product Name | INDUCTOR 0.047UH 20% 0603 47nH 50mA - - - ¦20% Shielded 150 mOhm Max 10 @ 50MHz 260MHz General Purpose - 0603 (1608 Metric) Surface Mount Tape & Reel (TR) | Fixed Inductors |
| Application | General Purpose | |
| Inductance Range | 0.0470 microH | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |
| DCR | 0.1500 ohms | 0.1500 ohms |
| Rated DC Current | 50 milliamps |