Vishay Intertechnology, Inc. Fixed Inductors ILSB0603ER1R8K

Description
1.8µH Shielded Multilayer Inductor 25mA 950mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
1.8µH Shielded Multilayer Inductor 25mA 950mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ILSB0603ER1R8K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ILSB0603ER1R8K-ND
Fixed Inductors ILSB0603ER1R8K-ND
1.8µH Shielded Multilayer Inductor 25mA 950mOhm Max 0603 (1608 Metric)

1.8µH Shielded Multilayer Inductor 25mA 950mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
INDUCTOR 1.8UH 10% 0603 1.8¦H 25mA - - - ¦10% Shielded 950 mOhm Max 35 @ 10MHz 64MHz General Purpose - 0603 (1608 Metric) Surface Mount Tape & Reel (TR) - ILSB0603ER1R8K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR 1.8UH 10% 0603 1.8¦H 25mA - - - ¦10% Shielded 950 mOhm Max 35 @ 10MHz 64MHz General Purpose - 0603 (1608 Metric) Surface Mount Tape & Reel (TR)
ILSB0603ER1R8K
INDUCTOR 1.8UH 10% 0603 1.8¦H 25mA - - - ¦10% Shielded 950 mOhm Max 35 @ 10MHz 64MHz General Purpose - 0603 (1608 Metric) Surface Mount Tape & Reel (TR) ILSB0603ER1R8K
INDUCTOR 1.8UH 10% 0603 1.8¦H 25mA - - - ¦10% Shielded 950 mOhm Max 35 @ 10MHz 64MHz General Purpose - 0603 (1608 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR 1.8UH 10% 0603 1.8¦H 25mA - - - ¦10% Shielded 950 mOhm Max 35 @ 10MHz 64MHz General Purpose - 0603 (1608 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ILSB0603ER1R8K-ND ILSB0603ER1R8K
Product Name Fixed Inductors INDUCTOR 1.8UH 10% 0603 1.8¦H 25mA - - - ¦10% Shielded 950 mOhm Max 35 @ 10MHz 64MHz General Purpose - 0603 (1608 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-1R5-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Automotive 0.033uH 250MHz 0.6A Inductor and Choke - 71-KQ0603TTE33NJ - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Option Surface Mount
Technology RF Chip
Core Material Ceramic
View Details
2 suppliers
Molded SMD Inductors - 1-1624097-2 - TE Connectivity
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Application Power Choke
Inductance Range 0.1000 microH
View Details
2 suppliers
Specs
Application RF Choke
View Details