Vishay Precision Group Transistor, Photovoltaic Output Optoisolators ILQ66-4

Description
Optoisolator Darlington Output 5300Vrms 4 Channel 16-DIP
Request a Quote Datasheet
Description
Optoisolator Darlington Output 5300Vrms 4 Channel 16-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - 751-1335-5-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
751-1335-5-ND
Transistor, Photovoltaic Output Optoisolators 751-1335-5-ND
Optoisolator Darlington Output 5300Vrms 4 Channel 16-DIP

Optoisolator Darlington Output 5300Vrms 4 Channel 16-DIP

Buy Now Datasheet
Optocoupler, Photo Darlington, 5300Vrms; No. Of Channels Vishay - 58K1700 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Photo Darlington, 5300Vrms; No. Of Channels Vishay
58K1700
Optocoupler, Photo Darlington, 5300Vrms; No. Of Channels Vishay 58K1700
OPTOCOUPLER, PHOTO DARLINGTON, 5300VRMS; No. of Channels:4 Channel; Optocoupler Case Style:DIP; No. of Pins:16Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:500%; Collector Emitter Voltage V(br)ceo:60V RoHS Compliant: Yes

OPTOCOUPLER, PHOTO DARLINGTON, 5300VRMS; No. of Channels:4 Channel; Optocoupler Case Style:DIP; No. of Pins:16Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:500%; Collector Emitter Voltage V(br)ceo:60V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Optocouplers Optocouplers
Product Number 751-1335-5-ND 58K1700
Product Name Transistor, Photovoltaic Output Optoisolators Optocoupler, Photo Darlington, 5300Vrms; No. Of Channels Vishay
Input DC
Output Photodarlington
Package Type "16-DIP (0.300"", 7.62mm)"
Mounting Option Through Hole DIP
Isolation Voltage 5300 volts 5300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED3461MC12MXUMA1DKR-ND - DigiKey
Specs
Package Type "16-BSSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
Solid State Relays - 1803060 - RS Components, Ltd.
Specs
Output Phototransistor; Transistor/triac
Approvals RoHS Compliant
Mounting Option Through Hole; Plug in
View Details
High Voltage Opto-Diode - OZ100SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details