Vishay Precision Group Transistor, Photovoltaic Output Optoisolators ILQ620GB

Description
Optoisolator Transistor Output 5300Vrms 4 Channel 16-DIP
Request a Quote Datasheet
Description
Optoisolator Transistor Output 5300Vrms 4 Channel 16-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - 751-1332-5-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
751-1332-5-ND
Transistor, Photovoltaic Output Optoisolators 751-1332-5-ND
Optoisolator Transistor Output 5300Vrms 4 Channel 16-DIP

Optoisolator Transistor Output 5300Vrms 4 Channel 16-DIP

Buy Now Datasheet
Optoisolators - Transistor, Photovoltaic Output - ILQ620GB - 1045369-ILQ620GB - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - ILQ620GB
1045369-ILQ620GB
Optoisolators - Transistor, Photovoltaic Output - ILQ620GB 1045369-ILQ620GB
Manufacturer: Vishay Win Source Part Number: 1045369-ILQ620GB Packaging: Tube/Rail Mounting: Through Hole Output Type: Transistor Forward Voltage: 1.15V Input Type: AC, DC Number of Channels: 4 Vce Saturation (Max): 400mV Isolation Voltage: 5300Vrms Categories: Isolators Status: Active Temperature Range - Operating: -55°C to 100°C Case / Package: 16-DIP Minimum DC Current Transfer Ratio: 100% @ 5mA Maximum DC Current Transfer Ratio: 600% @ 5mA Switching Turn-On and Turn-Off Time: 3μs, 2.3μs Rise and Fall Time: 20μs, 2μs Maximum Output Voltage: 70V Channel Output Current: 50mA Continuous forward current- Max: 60mA Alternative Parts (Cross-Reference): TLP620-4GB; TLP620-4(GB-LF5); TLP620-4(GB-LF5,F); ILQ620GB; Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1045369-ILQ620GB
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Transistor
Forward Voltage: 1.15V
Input Type: AC, DC
Number of Channels: 4
Vce Saturation (Max): 400mV
Isolation Voltage: 5300Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -55°C to 100°C
Case / Package: 16-DIP
Minimum DC Current Transfer Ratio: 100% @ 5mA
Maximum DC Current Transfer Ratio: 600% @ 5mA
Switching Turn-On and Turn-Off Time: 3μs, 2.3μs
Rise and Fall Time: 20μs, 2μs
Maximum Output Voltage: 70V
Channel Output Current: 50mA
Continuous forward current- Max: 60mA
Alternative Parts (Cross-Reference): TLP620-4GB; TLP620-4(GB-LF5); TLP620-4(GB-LF5,F); ILQ620GB;
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
ILQ620GB
Transistor Output Optocouplers ILQ620GB
Transistor Output Optocouplers Phototransistor Out Quad CTR >100%

Transistor Output Optocouplers Phototransistor Out Quad CTR >100%

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number 751-1332-5-ND 1045369-ILQ620GB ILQ620GB
Product Name Transistor, Photovoltaic Output Optoisolators Optoisolators - Transistor, Photovoltaic Output - ILQ620GB Transistor Output Optocouplers
Input AC; DC AC; DC; AC, DC
Output Phototransistor Phototransistor; Transistor
Package Type "16-DIP (0.300"", 7.62mm)"
Mounting Option Through Hole 16-DIP
Isolation Voltage 5300 volts 5300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Digital Isolators - 448-2DIB1401FXUMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3000 volts
View Details
High Voltage Opto-Coupler - OC100G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details