Vishay Precision Group Optocoupler, Phototransistor, 5300Vrms; No. Of Channels Vishay ILQ620GB

Description
OPTOCOUPLER, PHOTOTRANSISTOR, 5300VRMS; No. of Channels:4 Channel; Optocoupler Case Style:DIP; No. of Pins:16Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:70V RoHS Compliant: Yes
Datasheet
Description
OPTOCOUPLER, PHOTOTRANSISTOR, 5300VRMS; No. of Channels:4 Channel; Optocoupler Case Style:DIP; No. of Pins:16Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:70V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocoupler, Phototransistor, 5300Vrms; No. Of Channels Vishay - 58K1695 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototransistor, 5300Vrms; No. Of Channels Vishay
58K1695
Optocoupler, Phototransistor, 5300Vrms; No. Of Channels Vishay 58K1695
OPTOCOUPLER, PHOTOTRANSISTOR, 5300VRMS; No. of Channels:4 Channel; Optocoupler Case Style:DIP; No. of Pins:16Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:70V RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRANSISTOR, 5300VRMS; No. of Channels:4 Channel; Optocoupler Case Style:DIP; No. of Pins:16Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:70V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Phototransistors
Product Number 58K1695
Product Name Optocoupler, Phototransistor, 5300Vrms; No. Of Channels Vishay
Phototransistor Type Phototransistor
Unlock Full Specs
to access all available technical data

Similar Products

Phototransistors - S2829 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Phototransistor Type Phototransistor
Package Type Plastic
Peak Wavelength 800 nm (8000 Å)
View Details
Specs
Phototransistor Type Phototransistor
Material Silicon
Features Dome Lens
View Details
3MM PHOTOTRANSISTOR - WP3DP3BT - Kingbright Corporation
Kingbright Corporation
Specs
Phototransistor Type Phototransistor
View Details
4 suppliers
Phototransistors Reverse mount Type - SML-810TB - ROHM Semiconductor GmbH
Specs
Phototransistor Type Phototransistor
Package Type SMD
Mounting Option Surface Mount
View Details
2 suppliers