Vishay Intertechnology, Inc. Isolators - Optoisolators - Transistor, Photovoltaic Output ILQ615-4X009

Description
Win Source Part Number: 1064934-ILQ615-4X009 Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 25 Mounting: SMD (SMT) Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 60 mA Voltage - Forward (Vf) (Typ): 1.15V Rise / Fall Time (Typ): 2µs, 2µs Current - Output / Channel: 50mA Number of Channels: 4 Voltage - Isolation: 5300Vrms Current Transfer Ratio (Min): 160% @ 320mA Voltage - Output (Max): 70V Current Transfer Ratio (Max): 320% @ 10mA Turn On / Turn Off Time (Typ): 3µs, 2.3µs Package / Case: 16-SMD, Gull Wing Supplier Device Package: 16-SMD Temperature Range - Operating: -55°C ~ 100°C Alternative Parts (Cross-Reference): 4N55#300; ILQ620-X009T; LTV-844S; ILQ2-X009T; ILQ2-X009; LTV-847S; LTV-846SILQ615-4X009 .; ILQ615-4X009..; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Mfr: Vishay Semiconductor Opto Division Base Product Number: ILQ615
Request a Quote Datasheet
Description
Win Source Part Number: 1064934-ILQ615-4X009 Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 25 Mounting: SMD (SMT) Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 60 mA Voltage - Forward (Vf) (Typ): 1.15V Rise / Fall Time (Typ): 2µs, 2µs Current - Output / Channel: 50mA Number of Channels: 4 Voltage - Isolation: 5300Vrms Current Transfer Ratio (Min): 160% @ 320mA Voltage - Output (Max): 70V Current Transfer Ratio (Max): 320% @ 10mA Turn On / Turn Off Time (Typ): 3µs, 2.3µs Package / Case: 16-SMD, Gull Wing Supplier Device Package: 16-SMD Temperature Range - Operating: -55°C ~ 100°C Alternative Parts (Cross-Reference): 4N55#300; ILQ620-X009T; LTV-844S; ILQ2-X009T; ILQ2-X009; LTV-847S; LTV-846SILQ615-4X009 .; ILQ615-4X009..; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Mfr: Vishay Semiconductor Opto Division Base Product Number: ILQ615
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Transistor, Photovoltaic Output - 1064934-ILQ615-4X009 - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Transistor, Photovoltaic Output
1064934-ILQ615-4X009
Isolators - Optoisolators - Transistor, Photovoltaic Output 1064934-ILQ615-4X009
Win Source Part Number: 1064934-ILQ615-4X009 Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 25 Mounting: SMD (SMT) Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 60 mA Voltage - Forward (Vf) (Typ): 1.15V Rise / Fall Time (Typ): 2µs, 2µs Current - Output / Channel: 50mA Number of Channels: 4 Voltage - Isolation: 5300Vrms Current Transfer Ratio (Min): 160% @ 320mA Voltage - Output (Max): 70V Current Transfer Ratio (Max): 320% @ 10mA Turn On / Turn Off Time (Typ): 3µs, 2.3µs Package / Case: 16-SMD, Gull Wing Supplier Device Package: 16-SMD Temperature Range - Operating: -55°C ~ 100°C Alternative Parts (Cross-Reference): 4N55#300; ILQ620-X009T; LTV-844S; ILQ2-X009T; ILQ2-X009; LTV-847S; LTV-846SILQ615-4X009 .; ILQ615-4X009..; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Mfr: Vishay Semiconductor Opto Division Base Product Number: ILQ615

Win Source Part Number: 1064934-ILQ615-4X009
Category: Isolators>Optoisolators - Transistor, Photovoltaic Output
Package: Tube
Standard Package: 25
Mounting: SMD (SMT)
Output Type: Transistor
Input Type: DC
Current - DC Forward (If) (Max): 60 mA
Voltage - Forward (Vf) (Typ): 1.15V
Rise / Fall Time (Typ): 2µs, 2µs
Current - Output / Channel: 50mA
Number of Channels: 4
Voltage - Isolation: 5300Vrms
Current Transfer Ratio (Min): 160% @ 320mA
Voltage - Output (Max): 70V
Current Transfer Ratio (Max): 320% @ 10mA
Turn On / Turn Off Time (Typ): 3µs, 2.3µs
Package / Case: 16-SMD, Gull Wing
Supplier Device Package: 16-SMD
Temperature Range - Operating: -55°C ~ 100°C
Alternative Parts (Cross-Reference): 4N55#300; ILQ620-X009T; LTV-844S; ILQ2-X009T; ILQ2-X009; LTV-847S; LTV-846SILQ615-4X009.; ILQ615-4X009..;
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.49.8000
Mfr: Vishay Semiconductor Opto Division
Base Product Number: ILQ615

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1064934-ILQ615-4X009
Product Name Isolators - Optoisolators - Transistor, Photovoltaic Output
Analog Channels 4 #
Unlock Full Specs
to access all available technical data

Similar Products

Signal Conditioners and Isolators - 2946-857-416-ND - DigiKey
Specs
Outputs Analog Voltage Output
Inputs Current
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
P27000 Isolated Signal Conditioner | 480 Measuring Ranges Calibrated and Switchable | Broad-range Power Supply - P27000 - Knick Interface LLC
Specs
Form Factor DIN Rail
Application General Lab & Industrial
Isolation up to 1,000 V
View Details
SCM5B45 Frequency Input Module - SCM5B45-xx - Dataforth Corporation
Specs
Form Factor Rack Mount; DIN Rail
Agency Approval CSA, FM, CE
Application General Lab & Industrial
View Details