Vishay Precision Group Transistor, Photovoltaic Output Optoisolators ILQ615-3

Description
Optoisolator Transistor Output 5300Vrms 4 Channel 16-DIP
Request a Quote Datasheet
Description
Optoisolator Transistor Output 5300Vrms 4 Channel 16-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - ILQ615-3-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
ILQ615-3-ND
Transistor, Photovoltaic Output Optoisolators ILQ615-3-ND
Optoisolator Transistor Output 5300Vrms 4 Channel 16-DIP

Optoisolator Transistor Output 5300Vrms 4 Channel 16-DIP

Buy Now Datasheet
Optocoupler, Transistor, 5.3Kv, Dip-16; No. Of Channels Vishay - 61M6756 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 5.3Kv, Dip-16; No. Of Channels Vishay
61M6756
Optocoupler, Transistor, 5.3Kv, Dip-16; No. Of Channels Vishay 61M6756
OPTOCOUPLER, TRANSISTOR, 5.3KV, DIP-16; No. of Channels:4 Channel; Optocoupler Case Style:DIP; No. of Pins:16Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:70V RoHS Compliant: Yes

OPTOCOUPLER, TRANSISTOR, 5.3KV, DIP-16; No. of Channels:4 Channel; Optocoupler Case Style:DIP; No. of Pins:16Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:70V RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Transistor Output Optocouplers
ILQ615-3
Transistor Output Optocouplers ILQ615-3
Transistor Output Optocouplers Phototransistor Out Quad CTR 100-200%

Transistor Output Optocouplers Phototransistor Out Quad CTR 100-200%

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number ILQ615-3-ND 61M6756 ILQ615-3
Product Name Transistor, Photovoltaic Output Optoisolators Optocoupler, Transistor, 5.3Kv, Dip-16; No. Of Channels Vishay Transistor Output Optocouplers
Input DC
Output Phototransistor
Package Type "16-DIP (0.300"", 7.62mm)"
Mounting Option Through Hole DIP
Isolation Voltage 5300 volts 5300 volts
Unlock Full Specs
to access all available technical data

Similar Products

LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Solid State Relays - 5337622 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
Mounting Option Pcb mount
View Details
Optocoupler; Analog; SOIC; Transistor; 1.3 V; 60 mA; 6 V - 70225534 - Allied Electronics, Inc.
Specs
Output Phototransistor
Package Type SOIC
Mounting Option Surface Mount
View Details