The ILQ5 is a quad-channel optocoupler with GaAs infrared LEDs and silicon NPN phototransistors, designed for medium-speed logic isolation and grounding loop elimination. It is packaged in a DIP-16 case measuring 7.62 mm by 10.16 mm, with a creepage and clearance distance of at least 7 mm. The device supports an isolation test voltage of 5300 V RMS and a collector-emitter voltage up to 70 V. Current transfer ratio ranges from 50% to 400% at 10 mA forward current and 10 V collector-emitter voltage. It complies with UL1577, CSA 93751, BSI IEC 60950, IEC 60065, and DIN EN 60747-5-2 (VDE 0884). Operating temperature ranges from -40 °C to 100 °C. The device is available in surface-mount and through-hole configurations with compatible option codes.
4 Ch Optocoupler, 5.3kV Isolation, 60mA Fwd, 400% CTR, DIP Product overview: ILQ5 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3kV, 60mA, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3kV, 60mA, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ILQ5 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-ILQ5 |
| Product Name | 5.3kV 60mA DIP Bipolar Transistor |
| IC(max) | 400 milliamps |