Vishay Precision Group Transistor Output Optocouplers ILQ31

Description
Transistor Output Optocouplers Photodarlington Out Quad CTR >200%
Datasheet
Description
Transistor Output Optocouplers Photodarlington Out Quad CTR >200%
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Transistor Output Optocouplers
ILQ31
Transistor Output Optocouplers ILQ31
Transistor Output Optocouplers Photodarlington Out Quad CTR >200%

Transistor Output Optocouplers Photodarlington Out Quad CTR >200%

Buy Now Datasheet
Optocoupler, Photo Darlington, 5300Vrms; No. Of Channels Vishay - 20H8738 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Photo Darlington, 5300Vrms; No. Of Channels Vishay
20H8738
Optocoupler, Photo Darlington, 5300Vrms; No. Of Channels Vishay 20H8738
OPTOCOUPLER, PHOTO DARLINGTON, 5300VRMS; No. of Channels:4 Channel; Optocoupler Case Style:DIP; No. of Pins:16Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:200%; Collector Emitter Voltage V(br)ceo:30V RoHS Compliant: Yes

OPTOCOUPLER, PHOTO DARLINGTON, 5300VRMS; No. of Channels:4 Channel; Optocoupler Case Style:DIP; No. of Pins:16Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:200%; Collector Emitter Voltage V(br)ceo:30V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers
Product Number ILQ31 20H8738
Product Name Transistor Output Optocouplers Optocoupler, Photo Darlington, 5300Vrms; No. Of Channels Vishay
Mounting Option DIP
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 5337616 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
Mounting Option Pcb mount
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
High Voltage Opto-Coupler - OC150G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Optocoupler module - 286-723 - WAGO
Specs
Input DC
View Details
2 suppliers