Vishay Precision Group Transistor, Photovoltaic Output Optoisolators ILQ30

Description
Optoisolator Darlington Output 5300Vrms 4 Channel 16-DIP
Request a Quote Datasheet
Description
Optoisolator Darlington Output 5300Vrms 4 Channel 16-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - ILQ30-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
ILQ30-ND
Transistor, Photovoltaic Output Optoisolators ILQ30-ND
Optoisolator Darlington Output 5300Vrms 4 Channel 16-DIP

Optoisolator Darlington Output 5300Vrms 4 Channel 16-DIP

Buy Now Datasheet
Optocoupler, Darlington, 5.3Kv, Dip-16; No. Of Channels Vishay - 60AC9825 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Darlington, 5.3Kv, Dip-16; No. Of Channels Vishay
60AC9825
Optocoupler, Darlington, 5.3Kv, Dip-16; No. Of Channels Vishay 60AC9825
OPTOCOUPLER, DARLINGTON, 5.3KV, DIP-16; No. of Channels:4 Channel; Optocoupler Case Style:DIP; No. of Pins:16Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:30V RoHS Compliant: Yes

OPTOCOUPLER, DARLINGTON, 5.3KV, DIP-16; No. of Channels:4 Channel; Optocoupler Case Style:DIP; No. of Pins:16Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:30V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
ILQ30
Transistor Output Optocouplers ILQ30
Transistor Output Optocouplers Photodarlington Out Quad CTR >100%

Transistor Output Optocouplers Photodarlington Out Quad CTR >100%

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number ILQ30-ND 60AC9825 ILQ30
Product Name Transistor, Photovoltaic Output Optoisolators Optocoupler, Darlington, 5.3Kv, Dip-16; No. Of Channels Vishay Transistor Output Optocouplers
Input DC
Output Photodarlington
Package Type "16-DIP (0.300"", 7.62mm)"
Mounting Option Through Hole DIP
Isolation Voltage 5300 volts 5300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 309856 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
High Voltage Opto-Coupler - OC200HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details