The ILQ2 is a quad-channel optocoupler with phototransistor outputs, designed for electrical isolation in digital interface applications. It is housed in a DIP-16 package with a body measuring 19.77 mm by 6.81 mm, and is also available in SMD-16 options. Each channel provides a minimum current transfer ratio of 100% at 10 mA input current and 10 V output voltage, with a maximum of 500%. The device supports an isolation voltage of 4420 V RMS and a transient isolation voltage of 10,000 V peak, meeting UL 1577, cUL, DIN EN 60747-5-5 (VDE 0884-5), CQC, and FIMKO certifications. It operates from -40 °C to +100 °C ambient temperature with a collector-emitter voltage rating of 70 V and an output current capacity of 50 mA. Propagation delay from low to high is up to 7.4 µs under saturated conditions. The device is suitable for replacing relays and transformers in noise-sensitive applications.
4-Ch DC-IN Transistor Optocoupler, PDIP Product overview: ILQ2 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ILQ2 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-ILQ2 |
| Product Name | Bipolar Transistor |
| PD | 0.2000 milliwatts |