Vishay Intertechnology, Inc. Transistor, Photovoltaic Output Optoisolators ILQ2-X016

Description
Optoisolator Transistor Output 5300Vrms 4 Channel 16-DIP
Request a Quote Datasheet
Description
Optoisolator Transistor Output 5300Vrms 4 Channel 16-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - 751-ILQ2-X016-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
751-ILQ2-X016-ND
Transistor, Photovoltaic Output Optoisolators 751-ILQ2-X016-ND
Optoisolator Transistor Output 5300Vrms 4 Channel 16-DIP

Optoisolator Transistor Output 5300Vrms 4 Channel 16-DIP

Buy Now Datasheet
Optocoupler; No. Of Channels Vishay - 58K1687 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler; No. Of Channels Vishay
58K1687
Optocoupler; No. Of Channels Vishay 58K1687
Optocoupler; No. of Channels:4 Channel; Optocoupler Case Style:DIP; No. of Pins:16Pins; Forward Current If Max:60mA; Isolation Voltage:4.42kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:70V; Product Range:- RoHS Compliant: Yes

Optocoupler; No. of Channels:4 Channel; Optocoupler Case Style:DIP; No. of Pins:16Pins; Forward Current If Max:60mA; Isolation Voltage:4.42kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:70V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
ILQ2-X016
Transistor Output Optocouplers ILQ2-X016
Transistor Output Optocouplers Phototransistor Out Quad CTR > 100%

Transistor Output Optocouplers Phototransistor Out Quad CTR > 100%

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number 751-ILQ2-X016-ND 58K1687 ILQ2-X016
Product Name Transistor, Photovoltaic Output Optoisolators Optocoupler; No. Of Channels Vishay Transistor Output Optocouplers
Input DC
Output Phototransistor
Package Type "16-DIP (0.400"", 10.16mm)"
Mounting Option Through Hole DIP
Isolation Voltage 5300 volts 4420 volts
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED3830MC12MXUMA1CT-ND - DigiKey
Specs
Package Type "16-BSSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
High Voltage Opto-Coupler - OC150G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details