Vishay Intertechnology, Inc. Isolators - Optoisolators - Transistor, Photovoltaic Output ILQ1-X009

Description
Win Source Part Number: 1064945-ILQ1-X009 Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 60 mA Voltage - Forward (Vf) (Typ): 1.25V Rise / Fall Time (Typ): 1.9µs, 1.4µs Current - Output / Channel: 50mA Number of Channels: 4 Voltage - Isolation: 5300Vrms Current Transfer Ratio (Min): 20% @ 10mA Voltage - Output (Max): 50V Vce Saturation (Max): 400mV Current Transfer Ratio (Max): 300% @ 10mA Turn On / Turn Off Time (Typ): 700ns, 1.4µs Package / Case: 16-SMD, Gull Wing Supplier Device Package: 16-SMD Temperature Range - Operating: -40°C ~ 100°C Alternative Parts (Cross-Reference): LTV-844S; ILQ615-4X009; ILQ55-X009T; ILQ55-X009; LTV-846S; LTV-847SILQ1X009; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Mfr: Vishay Semiconductor Opto Division Base Product Number: ILQ1
Request a Quote Datasheet
Description
Win Source Part Number: 1064945-ILQ1-X009 Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 60 mA Voltage - Forward (Vf) (Typ): 1.25V Rise / Fall Time (Typ): 1.9µs, 1.4µs Current - Output / Channel: 50mA Number of Channels: 4 Voltage - Isolation: 5300Vrms Current Transfer Ratio (Min): 20% @ 10mA Voltage - Output (Max): 50V Vce Saturation (Max): 400mV Current Transfer Ratio (Max): 300% @ 10mA Turn On / Turn Off Time (Typ): 700ns, 1.4µs Package / Case: 16-SMD, Gull Wing Supplier Device Package: 16-SMD Temperature Range - Operating: -40°C ~ 100°C Alternative Parts (Cross-Reference): LTV-844S; ILQ615-4X009; ILQ55-X009T; ILQ55-X009; LTV-846S; LTV-847SILQ1X009; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Mfr: Vishay Semiconductor Opto Division Base Product Number: ILQ1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Transistor, Photovoltaic Output - 1064945-ILQ1-X009 - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Transistor, Photovoltaic Output
1064945-ILQ1-X009
Isolators - Optoisolators - Transistor, Photovoltaic Output 1064945-ILQ1-X009
Win Source Part Number: 1064945-ILQ1-X009 Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 60 mA Voltage - Forward (Vf) (Typ): 1.25V Rise / Fall Time (Typ): 1.9µs, 1.4µs Current - Output / Channel: 50mA Number of Channels: 4 Voltage - Isolation: 5300Vrms Current Transfer Ratio (Min): 20% @ 10mA Voltage - Output (Max): 50V Vce Saturation (Max): 400mV Current Transfer Ratio (Max): 300% @ 10mA Turn On / Turn Off Time (Typ): 700ns, 1.4µs Package / Case: 16-SMD, Gull Wing Supplier Device Package: 16-SMD Temperature Range - Operating: -40°C ~ 100°C Alternative Parts (Cross-Reference): LTV-844S; ILQ615-4X009; ILQ55-X009T; ILQ55-X009; LTV-846S; LTV-847SILQ1X009; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Mfr: Vishay Semiconductor Opto Division Base Product Number: ILQ1

Win Source Part Number: 1064945-ILQ1-X009
Category: Isolators>Optoisolators - Transistor, Photovoltaic Output
Package: Tube
Standard Package: 1,000
Mounting: SMD (SMT)
Output Type: Transistor
Input Type: DC
Current - DC Forward (If) (Max): 60 mA
Voltage - Forward (Vf) (Typ): 1.25V
Rise / Fall Time (Typ): 1.9µs, 1.4µs
Current - Output / Channel: 50mA
Number of Channels: 4
Voltage - Isolation: 5300Vrms
Current Transfer Ratio (Min): 20% @ 10mA
Voltage - Output (Max): 50V
Vce Saturation (Max): 400mV
Current Transfer Ratio (Max): 300% @ 10mA
Turn On / Turn Off Time (Typ): 700ns, 1.4µs
Package / Case: 16-SMD, Gull Wing
Supplier Device Package: 16-SMD
Temperature Range - Operating: -40°C ~ 100°C
Alternative Parts (Cross-Reference): LTV-844S; ILQ615-4X009; ILQ55-X009T; ILQ55-X009; LTV-846S; LTV-847SILQ1X009;
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.49.8000
Mfr: Vishay Semiconductor Opto Division
Base Product Number: ILQ1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1064945-ILQ1-X009
Product Name Isolators - Optoisolators - Transistor, Photovoltaic Output
Analog Channels 4 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolator ICs - 2149165 - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 2 #
View Details
Isolators - Gate Drivers - FOD3182SV - 872139-FOD3182SV - Win Source Electronics
Specs
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details
P27000 Isolated Signal Conditioner | 480 Measuring Ranges Calibrated and Switchable | Broad-range Power Supply - P27000 - Knick Interface LLC
Specs
Form Factor DIN Rail
Application General Lab & Industrial
Isolation up to 1,000 V
View Details
8B32 Current Input Module - 8B32-01 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval CSA, FM, CE
Application General Lab & Industrial
View Details