Coilcraft, Inc. Automotive 0.12uH 150MHz 0.3A Inductor and Choke 0603CS-R12XGLW

Description
Inductor RF Chip Unshielded Wirewound 0.12uH 2% 150MHz 32Q-Factor Ceramic 0.3A 0.65Ohm DCR 0603 Automotive T/R Product overview: 0603CS-R12XGLW from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.12uH, 150MHz, 0.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.12uH, 150MHz, 0.3A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0603CS-R12XGLW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor RF Chip Unshielded Wirewound 0.12uH 2% 150MHz 32Q-Factor Ceramic 0.3A 0.65Ohm DCR 0603 Automotive T/R Product overview: 0603CS-R12XGLW from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.12uH, 150MHz, 0.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.12uH, 150MHz, 0.3A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0603CS-R12XGLW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 0.12uH 150MHz 0.3A Inductor and Choke - 71-0603CS-R12XGLW - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 0.12uH 150MHz 0.3A Inductor and Choke
71-0603CS-R12XGLW
Automotive 0.12uH 150MHz 0.3A Inductor and Choke 71-0603CS-R12XGLW
Inductor RF Chip Unshielded Wirewound 0.12uH 2% 150MHz 32Q-Factor Ceramic 0.3A 0.65Ohm DCR 0603 Automotive T/R Product overview: 0603CS-R12XGLW from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.12uH, 150MHz, 0.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.12uH, 150MHz, 0.3A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0603CS-R12XGLW can be used for catalog matching and distributor lookup.

Inductor RF Chip Unshielded Wirewound 0.12uH 2% 150MHz 32Q-Factor Ceramic 0.3A 0.65Ohm DCR 0603 Automotive T/R Product overview: 0603CS-R12XGLW from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.12uH, 150MHz, 0.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.12uH, 150MHz, 0.3A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0603CS-R12XGLW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Inductors - SMD 0603 120nH Unshld 2% 300mA 650mOhms AECQ

RF Inductors - SMD 0603 120nH Unshld 2% 300mA 650mOhms AECQ

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes RF Inductors
Product Number 71-0603CS-R12XGLW 0603CS-R12XGLW
Product Name Automotive 0.12uH 150MHz 0.3A Inductor and Choke Inductors
Core Material Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-20681 - Triad Magnetics
Specs
Technology Standard
Inductance Range 680 microH
DCR 3.5 ohms
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details