Vishay Precision Group SMD 5A Inductor and Choke ILHB0805ER121V

Description
Ferrite Chip EMI/RFI Filter, 120R, 5A, 0805 SMD Product overview: ILHB0805ER121V from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5A, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-ILHB0805ER121V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Ferrite Chip EMI/RFI Filter, 120R, 5A, 0805 SMD Product overview: ILHB0805ER121V from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5A, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-ILHB0805ER121V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 5A Inductor and Choke - 841-ILHB0805ER121V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5A Inductor and Choke
841-ILHB0805ER121V
SMD 5A Inductor and Choke 841-ILHB0805ER121V
Ferrite Chip EMI/RFI Filter, 120R, 5A, 0805 SMD Product overview: ILHB0805ER121V from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5A, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-ILHB0805ER121V can be used for catalog matching and distributor lookup.

Ferrite Chip EMI/RFI Filter, 120R, 5A, 0805 SMD Product overview: ILHB0805ER121V from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5A, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-ILHB0805ER121V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Beads and Chips - 541-2299-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
541-2299-2-ND
Ferrite Beads and Chips 541-2299-2-ND
120 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 5A 30mOhm

120 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 5A 30mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 541-2299-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
541-2299-1-ND
Ferrite Beads and Chips 541-2299-1-ND
120 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 5A 30mOhm

120 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 5A 30mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 541-2299-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
541-2299-6-ND
Ferrite Beads and Chips 541-2299-6-ND
120 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 5A 30mOhm

120 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 5A 30mOhm

Buy Now Datasheet
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1206235-ILHB0805ER121V
Filters - Ferrite Beads and Chips 1206235-ILHB0805ER121V
Win Source Part Number: 1206235-ILHB0805ER12 1V Category: Filters>Ferrite Beads and Chips Series: ILHB Package: Tape & Reel Current Rating (Max): 5A Standard Package: 4,000 Mounting: SMD (SMT) Height (Max): 0.043" (1.10mm) Number of Lines: 1 Impedance @ Frequency: 120 Ohms @ 100 MHz DC Resistance (DCR) (Max): 30mOhm Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): ILHB-0805ER121V; ILHB0805ER121V.; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: Vishay Dale Other Names: ILHB0805ER121V-ND,54 1-2299-1,541-2299-2, 541-2299-6

Win Source Part Number: 1206235-ILHB0805ER121V
Category: Filters>Ferrite Beads and Chips
Series: ILHB
Package: Tape & Reel
Current Rating (Max): 5A
Standard Package: 4,000
Mounting: SMD (SMT)
Height (Max): 0.043" (1.10mm)
Number of Lines: 1
Impedance @ Frequency: 120 Ohms @ 100 MHz
DC Resistance (DCR) (Max): 30mOhm
Package / Case: 0805 (2012 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Alternative Parts (Cross-Reference): ILHB-0805ER121V; ILHB0805ER121V.;
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: Vishay Dale
Other Names: ILHB0805ER121V-ND,541-2299-1,541-2299-2,541-2299-6

Buy Now Datasheet
Ferrite Bead, 0.03Ohm, 5A, 0805, Full Reel; Ferrite Case Style Vishay - 87R0428 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.03Ohm, 5A, 0805, Full Reel; Ferrite Case Style Vishay
87R0428
Ferrite Bead, 0.03Ohm, 5A, 0805, Full Reel; Ferrite Case Style Vishay 87R0428
FERRITE BEAD, 0.03OHM, 5A, 0805, FULL REEL; Ferrite Case Style:0805 [2012 Metric]; Impedance:120ohm; DC Current Rating:5A; Product Range:ILHB Series; DC Resistance Max:0.03ohm; Impedance Tolerance:± 25%; Product Length:2mm RoHS Compliant: Yes

FERRITE BEAD, 0.03OHM, 5A, 0805, FULL REEL; Ferrite Case Style:0805 [2012 Metric]; Impedance:120ohm; DC Current Rating:5A; Product Range:ILHB Series; DC Resistance Max:0.03ohm; Impedance Tolerance:± 25%; Product Length:2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ferrite Bead, 0.03Ohm, 5A, 0805; Ferrite Case Style Vishay - 17M6467 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.03Ohm, 5A, 0805; Ferrite Case Style Vishay
17M6467
Ferrite Bead, 0.03Ohm, 5A, 0805; Ferrite Case Style Vishay 17M6467
FERRITE BEAD, 0.03OHM, 5A, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance:120ohm; DC Current Rating:5A; Product Range:ILHB Series; DC Resistance Max:0.03ohm; Impedance Tolerance:± 25%; Product Length:2mm; Product Width:1.25mmRoHS Compliant: Yes

FERRITE BEAD, 0.03OHM, 5A, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance:120ohm; DC Current Rating:5A; Product Range:ILHB Series; DC Resistance Max:0.03ohm; Impedance Tolerance:± 25%; Product Length:2mm; Product Width:1.25mmRoHS Compliant: Yes

Supplier's Site Datasheet
Ferrite Bead, 0805, 5A, 0.03 Ohm Rohs Compliant Vishay - 91AH7648 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0805, 5A, 0.03 Ohm Rohs Compliant Vishay
91AH7648
Ferrite Bead, 0805, 5A, 0.03 Ohm Rohs Compliant Vishay 91AH7648
FERRITE BEAD, 0805, 5A, 0.03 OHM ROHS COMPLIANT: YES

FERRITE BEAD, 0805, 5A, 0.03 OHM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Ferrite Beads Chip Inductors Ferrite Beads Ferrite Beads Ferrite Beads
Product Number 841-ILHB0805ER121V 541-2299-2-ND 1206235-ILHB0805ER121V 87R0428 17M6467 91AH7648
Product Name SMD 5A Inductor and Choke Ferrite Beads and Chips Filters - Ferrite Beads and Chips Ferrite Bead, 0.03Ohm, 5A, 0805, Full Reel; Ferrite Case Style Vishay Ferrite Bead, 0.03Ohm, 5A, 0805; Ferrite Case Style Vishay Ferrite Bead, 0805, 5A, 0.03 Ohm Rohs Compliant Vishay
Core Material Ferrite Ferrite
Inductance Tolerance 25 (+/- %)
Impedance 120 ohms 120 ohms 120 ohms 120 ohms
Standards and Certifications RoHS RoHS RoHS
DCR 0.0200 ohms 0.0300 ohms 0.0300 ohms 0.0300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Fixed Inductors - 50-ECS-MPIP0420-6R8MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
UT/ET Series Common Mode Inductors - ET2835-037 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 36000 to 1000 microH
View Details
2 suppliers