Vishay Intertechnology, Inc. Ferrite Beads and Chips ILHB0603ER222VGP11

Description
FERRITE BEAD 2.2 KOHM 0603 1LN
Request a Quote Datasheet
Description
FERRITE BEAD 2.2 KOHM 0603 1LN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 541-ILHB0603ER222VGP11TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
541-ILHB0603ER222VGP11TR-ND
Ferrite Beads and Chips 541-ILHB0603ER222VGP11TR-ND
FERRITE BEAD 2.2 KOHM 0603 1LN

FERRITE BEAD 2.2 KOHM 0603 1LN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 541-ILHB0603ER222VGP11TR-ND
Product Name Ferrite Beads and Chips
DCR 1.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 1712-BMC1EY0500ANTR-ND - DigiKey
Specs
DCR 1 ohms
Rated DC Current 100 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
0.22uH 100MHz 0.28A Inductor and Choke - 71-0603HP-R22XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
Automotive 0.056uH 200MHz 0.6A Inductor and Choke - 71-KQ0603TTE56NG - ERSAELECTRONICS PTE. LTD.
Specs
Technology RF Chip
Testing Frequency 200000 kHz
Packing Method Tape and Reel
View Details
2 suppliers