TE Connectivity Ferrite Beads 2176749-1

Description
Dimensions Product Height : .9 MM  [.035 INCH ] Product Length : 3.2 MM  [.125 INCH ] Product Width : 1.6 MM  [.062 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 6000 DC Resistance (OHM) : .01 Passive Component Tolerance (PCT) : 15 Industry Standards Industry Standard : AEC-Q200 Compliant Moisture Sensitivity Level : 1 UL Flammability Rating : UL 94V-0 Product Type Features Package Size Code : 1204 Shelf Life : 1 Year Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Dimensions Product Height : .9 MM  [.035 INCH ] Product Length : 3.2 MM  [.125 INCH ] Product Width : 1.6 MM  [.062 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 6000 DC Resistance (OHM) : .01 Passive Component Tolerance (PCT) : 15 Industry Standards Industry Standard : AEC-Q200 Compliant Moisture Sensitivity Level : 1 UL Flammability Rating : UL 94V-0 Product Type Features Package Size Code : 1204 Shelf Life : 1 Year Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads - 2176749-1 - TE Connectivity
Berwyn, PA, United States
Ferrite Beads
2176749-1
Ferrite Beads 2176749-1
Dimensions Product Height : .9 MM  [.035 INCH ] Product Length : 3.2 MM  [.125 INCH ] Product Width : 1.6 MM  [.062 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 6000 DC Resistance (OHM) : .01 Passive Component Tolerance (PCT) : 15 Industry Standards Industry Standard : AEC-Q200 Compliant Moisture Sensitivity Level : 1 UL Flammability Rating : UL 94V-0 Product Type Features Package Size Code : 1204 Shelf Life : 1 Year Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Dimensions


  • Product Height : .9 MM  [.035 INCH ]
  • Product Length : 3.2 MM  [.125 INCH ]
  • Product Width : 1.6 MM  [.062 INCH ]

Electrical Characteristics


  • Current Rating (Max) (MAMP) : 6000
  • DC Resistance (OHM) : .01
  • Passive Component Tolerance (PCT) : 15

Industry Standards


  • Industry Standard : AEC-Q200 Compliant
  • Moisture Sensitivity Level : 1
  • UL Flammability Rating : UL 94V-0

Product Type Features


  • Package Size Code : 1204
  • Shelf Life : 1 Year

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now Datasheet
Ferrite Beads and Chips - 1712-2176749-1DKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
1712-2176749-1DKR-ND
Ferrite Beads and Chips 1712-2176749-1DKR-ND
BMC-Q 1204 ZR 0~15R TOL. UH CURR

BMC-Q 1204 ZR 0~15R TOL. UH CURR

Buy Now Datasheet
Ferrite Beads and Chips - 1712-2176749-1TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
1712-2176749-1TR-ND
Ferrite Beads and Chips 1712-2176749-1TR-ND
FERRITE BEAD 0 OHM 1206 1LN

FERRITE BEAD 0 OHM 1206 1LN

Buy Now Datasheet
Ferrite Beads and Chips - 1712-2176749-1CT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
1712-2176749-1CT-ND
Ferrite Beads and Chips 1712-2176749-1CT-ND
BMC-Q 1204 ZR 0~15R TOL. UH CURR

BMC-Q 1204 ZR 0~15R TOL. UH CURR

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Ferrite Beads Chip Inductors
Product Number 2176749-1 1712-2176749-1DKR-ND
Product Name Ferrite Beads Ferrite Beads and Chips
DCR 0.0100 ohms 0.0100 ohms
Unlock Full Specs
to access all available technical data