Vishay Precision Group Optocoupler, Phototransistor, 5300Vrms; No. Of Channels Vishay ILD621

Description
OPTOCOUPLER, PHOTOTRANSISTOR, 5300VRMS; No. of Channels:2 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:50%; Collector Emitter Voltage V(br)ceo:70V RoHS Compliant: Yes
Description
OPTOCOUPLER, PHOTOTRANSISTOR, 5300VRMS; No. of Channels:2 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:50%; Collector Emitter Voltage V(br)ceo:70V RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Vishay ILD621 is a dual-channel phototransistor optocoupler designed for high-voltage isolation applications, featuring an isolation voltage of 5300 Vrms. It utilizes GaAs infrared LED emitters and high-gain NPN silicon phototransistors, ensuring reliable performance in various interfacing scenarios, particularly with CMOS technology. The device has a minimum current transfer ratio (CTR) of 50% at a forward current of 5.0 mA, with a maximum collector-emitter voltage rating of 70 V. The optocoupler is constructed using double molded insulation technology, providing enhanced durability and stability in operation. It is compliant with RoHS standards and is available in an 8-pin DIP package. The ILD621 is suitable for applications requiring robust electrical isolation and reliable signal transmission.

Datasheet Summary
Powered by GS/AI

The Vishay ILD621 is a dual-channel phototransistor optocoupler designed for high-voltage isolation applications, featuring an isolation voltage of 5300 Vrms. It utilizes GaAs infrared LED emitters and high-gain NPN silicon phototransistors, ensuring reliable performance in various interfacing scenarios, particularly with CMOS technology. The device has a minimum current transfer ratio (CTR) of 50% at a forward current of 5.0 mA, with a maximum collector-emitter voltage rating of 70 V. The optocoupler is constructed using double molded insulation technology, providing enhanced durability and stability in operation. It is compliant with RoHS standards and is available in an 8-pin DIP package. The ILD621 is suitable for applications requiring robust electrical isolation and reliable signal transmission.

Suppliers

Company
Product
Description
Supplier Links
Optocoupler, Phototransistor, 5300Vrms; No. Of Channels Vishay - 58K1678 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototransistor, 5300Vrms; No. Of Channels Vishay
58K1678
Optocoupler, Phototransistor, 5300Vrms; No. Of Channels Vishay 58K1678
OPTOCOUPLER, PHOTOTRANSISTOR, 5300VRMS; No. of Channels:2 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:50%; Collector Emitter Voltage V(br)ceo:70V RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRANSISTOR, 5300VRMS; No. of Channels:2 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:50%; Collector Emitter Voltage V(br)ceo:70V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Phototransistors
Product Number 58K1678
Product Name Optocoupler, Phototransistor, 5300Vrms; No. Of Channels Vishay
Phototransistor Type Phototransistor
Unlock Full Specs
to access all available technical data

Similar Products

Phototransistors - S2829 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Phototransistor Type Phototransistor
Package Type Plastic
Peak Wavelength 800 nm (8000 Å)
View Details
Radiation Tolerant Hermetic Silicon Phototransistor - IB14P2 - Isobaud, Inc.
Specs
Phototransistor Type Phototransistor
Material Silicon
Package Type Hermetic 3-pin TO-18
View Details
Specs
Phototransistor Type Phototransistor
Material Silicon
Features Dome Lens
View Details