Vishay Intertechnology, Inc. Electronic Surplus - ILD621 ILD621

Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1185503-ILD621 Packaging: Tube Mounting Style: Through Hole Output Type: Transistor Input Type: DC Current - Output / Channel: 50mA Number of Channels: 2 Voltage - Isolation: 5300Vrms Categories: Isolators Supplier Device Package: 8-DIP Status: Obsolete Temperature Range - Operating: -55°C ~ 100°C Maximum Output Voltage: 70V Manufacturer Homepage: www.siemens.com/ Manufacturer Package: 8-DIP Current - DC Forward (If) (Maximum): 60mA Current Transfer Ratio (Minimum): 50% at 5mA Current Transfer Ratio (Maximum): 600% at 5mA Vce Saturation (Maximum): 400mV Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Rise / Fall Time: 2μs, 2μs Turn On / Turn Off Time: 3μs, 2.3μs Voltage - Forward (Vf): 1.15V
Request a Quote
Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1185503-ILD621 Packaging: Tube Mounting Style: Through Hole Output Type: Transistor Input Type: DC Current - Output / Channel: 50mA Number of Channels: 2 Voltage - Isolation: 5300Vrms Categories: Isolators Supplier Device Package: 8-DIP Status: Obsolete Temperature Range - Operating: -55°C ~ 100°C Maximum Output Voltage: 70V Manufacturer Homepage: www.siemens.com/ Manufacturer Package: 8-DIP Current - DC Forward (If) (Maximum): 60mA Current Transfer Ratio (Minimum): 50% at 5mA Current Transfer Ratio (Maximum): 600% at 5mA Vce Saturation (Maximum): 400mV Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Rise / Fall Time: 2μs, 2μs Turn On / Turn Off Time: 3μs, 2.3μs Voltage - Forward (Vf): 1.15V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - ILD621 - 1185503-ILD621 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - ILD621
1185503-ILD621
Electronic Surplus - ILD621 1185503-ILD621
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1185503-ILD621 Packaging: Tube Mounting Style: Through Hole Output Type: Transistor Input Type: DC Current - Output / Channel: 50mA Number of Channels: 2 Voltage - Isolation: 5300Vrms Categories: Isolators Supplier Device Package: 8-DIP Status: Obsolete Temperature Range - Operating: -55°C ~ 100°C Maximum Output Voltage: 70V Manufacturer Homepage: www.siemens.com/ Manufacturer Package: 8-DIP Current - DC Forward (If) (Maximum): 60mA Current Transfer Ratio (Minimum): 50% at 5mA Current Transfer Ratio (Maximum): 600% at 5mA Vce Saturation (Maximum): 400mV Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Rise / Fall Time: 2μs, 2μs Turn On / Turn Off Time: 3μs, 2.3μs Voltage - Forward (Vf): 1.15V

Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 1185503-ILD621
Packaging: Tube
Mounting Style: Through Hole
Output Type: Transistor
Input Type: DC
Current - Output / Channel: 50mA
Number of Channels: 2
Voltage - Isolation: 5300Vrms
Categories: Isolators
Supplier Device Package: 8-DIP
Status: Obsolete
Temperature Range - Operating: -55°C ~ 100°C
Maximum Output Voltage: 70V
Manufacturer Homepage: www.siemens.com/
Manufacturer Package: 8-DIP
Current - DC Forward (If) (Maximum): 60mA
Current Transfer Ratio (Minimum): 50% at 5mA
Current Transfer Ratio (Maximum): 600% at 5mA
Vce Saturation (Maximum): 400mV
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Rise / Fall Time: 2μs, 2μs
Turn On / Turn Off Time: 3μs, 2.3μs
Voltage - Forward (Vf): 1.15V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1185503-ILD621
Product Name Electronic Surplus - ILD621
Analog Channels 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Passive isolator - 857-450 - WAGO
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
3 suppliers
Digital Isolators - ISO1540QDRQ1 - 922075-ISO1540QDRQ1 - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
8B31 Voltage Input Modules, Narrow Bandwidth - 8B31-08 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval CSA, FM, CE
Application General Lab & Industrial
View Details