Vishay Precision Group Optocoupler, Phototransistor, 5300Vrms; No. Of Channels Vishay ILD620GB

Description
OPTOCOUPLER, PHOTOTRANSISTOR, 5300VRMS; No. of Channels:2 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:70V RoHS Compliant: Yes
Description
OPTOCOUPLER, PHOTOTRANSISTOR, 5300VRMS; No. of Channels:2 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:70V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Optocoupler, Phototransistor, 5300Vrms; No. Of Channels Vishay - 58K1677 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototransistor, 5300Vrms; No. Of Channels Vishay
58K1677
Optocoupler, Phototransistor, 5300Vrms; No. Of Channels Vishay 58K1677
OPTOCOUPLER, PHOTOTRANSISTOR, 5300VRMS; No. of Channels:2 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:70V RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRANSISTOR, 5300VRMS; No. of Channels:2 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:70V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Phototransistors
Product Number 58K1677
Product Name Optocoupler, Phototransistor, 5300Vrms; No. Of Channels Vishay
Phototransistor Type Phototransistor
Unlock Full Specs
to access all available technical data

Similar Products

Phototransistors - S2829 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Phototransistor Type Phototransistor
Package Type Plastic
Peak Wavelength 800 nm (8000 Å)
View Details
Photo FET - LS627 - Linear Systems
Linear Systems
Specs
Phototransistor Type Phototransistor
Power Dissipation 400 milliwatts
Rise Time 30 ns
View Details
Specs
Phototransistor Type Phototransistor
Material Silicon
Package Type 1206
View Details
2.5X2.0MM SMD PHOTOTRANSISTOR - AM2520P3C03 - Kingbright Corporation
Specs
Phototransistor Type Phototransistor
View Details