Vishay Intertechnology, Inc. SMD 5300V Bipolar Transistor ILD620-X007T

Description
AC Input-Transistor Output Optocoupler, 2-Element, 5300V Isolation, ROHS COMPLIANT, SMD, 8 PIN Product overview: ILD620-X007T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5300V. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5300V, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ILD620-X007T can be used for catalog matching and distributor lookup.
Request a Quote
Description
AC Input-Transistor Output Optocoupler, 2-Element, 5300V Isolation, ROHS COMPLIANT, SMD, 8 PIN Product overview: ILD620-X007T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5300V. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5300V, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ILD620-X007T can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ILD620-X007T is a dual-channel, surface-mount phototransistor optocoupler with inverse parallel GaAs IRLED emitters and NPN silicon phototransistors, designed for AC voltage detection and industrial noise immunity. It is packaged in an SMD-8, option 7 case measuring 7.62 mm width with a body height of at least 0.7 mm. The device provides 4420 V RMS isolation, supports a maximum collector-emitter voltage of 70 V, and has a current transfer ratio of 50 to 600% at 5 mA forward current. It meets UL 1577, cUL 1577, DIN EN 60747-5-5 (VDE 0884-5), and IEC 60747-5-5 safety standards. The package has no base connection, enhancing transient noise immunity.

Datasheet Summary
Powered by GS/AI

ILD620-X007T is a dual-channel, surface-mount phototransistor optocoupler with inverse parallel GaAs IRLED emitters and NPN silicon phototransistors, designed for AC voltage detection and industrial noise immunity. It is packaged in an SMD-8, option 7 case measuring 7.62 mm width with a body height of at least 0.7 mm. The device provides 4420 V RMS isolation, supports a maximum collector-emitter voltage of 70 V, and has a current transfer ratio of 50 to 600% at 5 mA forward current. It meets UL 1577, cUL 1577, DIN EN 60747-5-5 (VDE 0884-5), and IEC 60747-5-5 safety standards. The package has no base connection, enhancing transient noise immunity.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 5300V Bipolar Transistor
903-ILD620-X007T
SMD 5300V Bipolar Transistor 903-ILD620-X007T
AC Input-Transistor Output Optocoupler, 2-Element, 5300V Isolation, ROHS COMPLIANT, SMD, 8 PIN Product overview: ILD620-X007T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5300V. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5300V, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ILD620-X007T can be used for catalog matching and distributor lookup.

AC Input-Transistor Output Optocoupler, 2-Element, 5300V Isolation, ROHS COMPLIANT, SMD, 8 PIN Product overview: ILD620-X007T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5300V. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5300V, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ILD620-X007T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors
Product Number 903-ILD620-X007T
Product Name SMD 5300V Bipolar Transistor
IC(max) 100 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 155030P - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; SOT-23
View Details
Bipolar Transistor Arrays - BC847PNE6433BTMA1TR-ND - DigiKey
Specs
Polarity NPN; PNP
Package Type 6-VSSOP, SC-88, SOT-363
View Details
2 suppliers
Single Bipolar Transistors - BC817-25/SNR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
3 suppliers