Vishay Intertechnology, Inc. Isolators - Optoisolators - Transistor, Photovoltaic Output ILD615-4X009T

Description
Win Source Part Number: 1064935-ILD615-4X009 T Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 60 mA Voltage - Forward (Vf) (Typ): 1.15V Rise / Fall Time (Typ): 2µs, 2µs Current - Output / Channel: 50mA Number of Channels: 2 Voltage - Isolation: 5300Vrms Current Transfer Ratio (Min): 160% @ 10mA Voltage - Output (Max): 70V Current Transfer Ratio (Max): 320% @ 10mA Turn On / Turn Off Time (Typ): 3µs, 2.3µs Package / Case: 8-SMD, Gull Wing Supplier Device Package: 8-SMD Temperature Range - Operating: -55°C ~ 100°C Alternative Parts (Cross-Reference): MCT623S; ILD615-1X007; ILD615-3X017T; ILD615-2X009T; LTV-824S; LTV-827S; LTV-827S-TA1; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Mfr: Vishay Semiconductor Opto Division Other Names: ILD615-4X009T-ND,ILD 615-4X009TTR,ILD615- 4X009TCT,ILD615-4X00 9TDKR Base Product Number: ILD615
Request a Quote Datasheet
Description
Win Source Part Number: 1064935-ILD615-4X009 T Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 60 mA Voltage - Forward (Vf) (Typ): 1.15V Rise / Fall Time (Typ): 2µs, 2µs Current - Output / Channel: 50mA Number of Channels: 2 Voltage - Isolation: 5300Vrms Current Transfer Ratio (Min): 160% @ 10mA Voltage - Output (Max): 70V Current Transfer Ratio (Max): 320% @ 10mA Turn On / Turn Off Time (Typ): 3µs, 2.3µs Package / Case: 8-SMD, Gull Wing Supplier Device Package: 8-SMD Temperature Range - Operating: -55°C ~ 100°C Alternative Parts (Cross-Reference): MCT623S; ILD615-1X007; ILD615-3X017T; ILD615-2X009T; LTV-824S; LTV-827S; LTV-827S-TA1; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Mfr: Vishay Semiconductor Opto Division Other Names: ILD615-4X009T-ND,ILD 615-4X009TTR,ILD615- 4X009TCT,ILD615-4X00 9TDKR Base Product Number: ILD615
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Transistor, Photovoltaic Output - 1064935-ILD615-4X009T - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Transistor, Photovoltaic Output
1064935-ILD615-4X009T
Isolators - Optoisolators - Transistor, Photovoltaic Output 1064935-ILD615-4X009T
Win Source Part Number: 1064935-ILD615-4X009 T Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 60 mA Voltage - Forward (Vf) (Typ): 1.15V Rise / Fall Time (Typ): 2µs, 2µs Current - Output / Channel: 50mA Number of Channels: 2 Voltage - Isolation: 5300Vrms Current Transfer Ratio (Min): 160% @ 10mA Voltage - Output (Max): 70V Current Transfer Ratio (Max): 320% @ 10mA Turn On / Turn Off Time (Typ): 3µs, 2.3µs Package / Case: 8-SMD, Gull Wing Supplier Device Package: 8-SMD Temperature Range - Operating: -55°C ~ 100°C Alternative Parts (Cross-Reference): MCT623S; ILD615-1X007; ILD615-3X017T; ILD615-2X009T; LTV-824S; LTV-827S; LTV-827S-TA1; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Mfr: Vishay Semiconductor Opto Division Other Names: ILD615-4X009T-ND,ILD 615-4X009TTR,ILD615- 4X009TCT,ILD615-4X00 9TDKR Base Product Number: ILD615

Win Source Part Number: 1064935-ILD615-4X009T
Category: Isolators>Optoisolators - Transistor, Photovoltaic Output
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Output Type: Transistor
Input Type: DC
Current - DC Forward (If) (Max): 60 mA
Voltage - Forward (Vf) (Typ): 1.15V
Rise / Fall Time (Typ): 2µs, 2µs
Current - Output / Channel: 50mA
Number of Channels: 2
Voltage - Isolation: 5300Vrms
Current Transfer Ratio (Min): 160% @ 10mA
Voltage - Output (Max): 70V
Current Transfer Ratio (Max): 320% @ 10mA
Turn On / Turn Off Time (Typ): 3µs, 2.3µs
Package / Case: 8-SMD, Gull Wing
Supplier Device Package: 8-SMD
Temperature Range - Operating: -55°C ~ 100°C
Alternative Parts (Cross-Reference): MCT623S; ILD615-1X007; ILD615-3X017T; ILD615-2X009T; LTV-824S; LTV-827S; LTV-827S-TA1;
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.49.8000
Mfr: Vishay Semiconductor Opto Division
Other Names: ILD615-4X009T-ND,ILD615-4X009TTR,ILD615-4X009TCT,ILD615-4X009TDKR
Base Product Number: ILD615

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1064935-ILD615-4X009T
Product Name Isolators - Optoisolators - Transistor, Photovoltaic Output
Analog Channels 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolator ICs - 7969094 - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 6 #
View Details
Isolators - Gate Drivers - FOD8383 - 872165-FOD8383 - Win Source Electronics
Specs
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details
8B47 Linearized Thermocouple Input Modules - 8B47K-05 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval CSA, FM, CE
Application General Lab & Industrial
View Details