Vishay Intertechnology, Inc. Electronic Surplus - ILD610-3 ILD610-3

Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1185498-ILD610-3 Packaging: Tube Mounting Style: Through Hole Output Type: Transistor Input Type: DC Current - Output / Channel: 50mA Number of Channels: 2 Voltage - Isolation: 5300Vrms Categories: Isolators Supplier Device Package: 8-DIP Temperature Range - Operating: -55°C ~ 100°C Maximum Output Voltage: 70V Manufacturer Homepage: www.siemens.com/ Manufacturer Package: 8-DIP Current - DC Forward (If) (Maximum): 60mA Current Transfer Ratio (Minimum): 100% at 10mA Current Transfer Ratio (Maximum): 200% at 10mA Vce Saturation (Maximum): 400mV Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Rise / Fall Time: 2.9μs, 3.1μs Turn On / Turn Off Time: 3.6μs, 3.7μs Voltage - Forward (Vf): 1.25V
Request a Quote
Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1185498-ILD610-3 Packaging: Tube Mounting Style: Through Hole Output Type: Transistor Input Type: DC Current - Output / Channel: 50mA Number of Channels: 2 Voltage - Isolation: 5300Vrms Categories: Isolators Supplier Device Package: 8-DIP Temperature Range - Operating: -55°C ~ 100°C Maximum Output Voltage: 70V Manufacturer Homepage: www.siemens.com/ Manufacturer Package: 8-DIP Current - DC Forward (If) (Maximum): 60mA Current Transfer Ratio (Minimum): 100% at 10mA Current Transfer Ratio (Maximum): 200% at 10mA Vce Saturation (Maximum): 400mV Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Rise / Fall Time: 2.9μs, 3.1μs Turn On / Turn Off Time: 3.6μs, 3.7μs Voltage - Forward (Vf): 1.25V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - ILD610-3 - 1185498-ILD610-3 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - ILD610-3
1185498-ILD610-3
Electronic Surplus - ILD610-3 1185498-ILD610-3
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1185498-ILD610-3 Packaging: Tube Mounting Style: Through Hole Output Type: Transistor Input Type: DC Current - Output / Channel: 50mA Number of Channels: 2 Voltage - Isolation: 5300Vrms Categories: Isolators Supplier Device Package: 8-DIP Temperature Range - Operating: -55°C ~ 100°C Maximum Output Voltage: 70V Manufacturer Homepage: www.siemens.com/ Manufacturer Package: 8-DIP Current - DC Forward (If) (Maximum): 60mA Current Transfer Ratio (Minimum): 100% at 10mA Current Transfer Ratio (Maximum): 200% at 10mA Vce Saturation (Maximum): 400mV Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Rise / Fall Time: 2.9μs, 3.1μs Turn On / Turn Off Time: 3.6μs, 3.7μs Voltage - Forward (Vf): 1.25V

Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 1185498-ILD610-3
Packaging: Tube
Mounting Style: Through Hole
Output Type: Transistor
Input Type: DC
Current - Output / Channel: 50mA
Number of Channels: 2
Voltage - Isolation: 5300Vrms
Categories: Isolators
Supplier Device Package: 8-DIP
Temperature Range - Operating: -55°C ~ 100°C
Maximum Output Voltage: 70V
Manufacturer Homepage: www.siemens.com/
Manufacturer Package: 8-DIP
Current - DC Forward (If) (Maximum): 60mA
Current Transfer Ratio (Minimum): 100% at 10mA
Current Transfer Ratio (Maximum): 200% at 10mA
Vce Saturation (Maximum): 400mV
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Rise / Fall Time: 2.9μs, 3.1μs
Turn On / Turn Off Time: 3.6μs, 3.7μs
Voltage - Forward (Vf): 1.25V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1185498-ILD610-3
Product Name Electronic Surplus - ILD610-3
Analog Channels 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolator ICs - 4967531 - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 2 #
View Details
Isolators - Gate Drivers - FOD3182SV - 872139-FOD3182SV - Win Source Electronics
Specs
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details
BL591 Isolated Signal Conditioner / Shunt Voltage Transmitter | Calibrated and Switchable | Cost-optimized - BL591 - Knick Interface LLC
Specs
Agency Approval UL 61010-1 , UL 61010-2-030
Application General Lab & Industrial
Isolation up to 500 V
View Details
8B50/51 Voltage Input Modules, 20kHz Bandwidth - 8B51-05 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval UL, CE
Application General Lab & Industrial
View Details