Vishay Precision Group Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Phototransistor Output ILD55

Description
55V 5.3kV 125mA 900mV@50mA,50mA 2 1.25V DC DIP-8 Optocouplers - Phototransistor Output ROHS
Description
55V 5.3kV 125mA 900mV@50mA,50mA 2 1.25V DC DIP-8 Optocouplers - Phototransistor Output ROHS
Datasheet
Datasheet Summary
Powered by GS/AI

The Vishay optocoupler (part number 61M6748) features a photodarlington output and is available in dual channel configuration. It supports a maximum forward current of 60 mA and offers an isolation voltage of 5.3 kV, ensuring robust electrical isolation between input and output. The device has a current transfer ratio (CTR) ranging from 100% to 400%, making it suitable for various applications requiring reliable signal transmission. The collector-emitter breakdown voltage is rated at 55 V, and the optocoupler is housed in an 8-pin DIP package, which is advantageous for space-constrained designs. The operating temperature range extends from -55 °C to +100 °C, providing versatility in different environmental conditions. This optocoupler is also RoHS compliant, aligning with modern environmental standards.

Datasheet Summary
Powered by GS/AI

The Vishay optocoupler (part number 61M6748) features a photodarlington output and is available in dual channel configuration. It supports a maximum forward current of 60 mA and offers an isolation voltage of 5.3 kV, ensuring robust electrical isolation between input and output. The device has a current transfer ratio (CTR) ranging from 100% to 400%, making it suitable for various applications requiring reliable signal transmission. The collector-emitter breakdown voltage is rated at 55 V, and the optocoupler is housed in an 8-pin DIP package, which is advantageous for space-constrained designs. The operating temperature range extends from -55 °C to +100 °C, providing versatility in different environmental conditions. This optocoupler is also RoHS compliant, aligning with modern environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Phototransistor Output
ILD55
Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Phototransistor Output ILD55
55V 5.3kV 125mA 900mV@50mA,50mA 2 1.25V DC DIP-8 Optocouplers - Phototransistor Output ROHS

55V 5.3kV 125mA 900mV@50mA,50mA 2 1.25V DC DIP-8 Optocouplers - Phototransistor Output ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
ILD55
Transistor Output Optocouplers ILD55
Transistor Output Optocouplers Photodarlington Out Dual CTR>100%

Transistor Output Optocouplers Photodarlington Out Dual CTR>100%

Buy Now Datasheet
Optocoupler, Transistor O/p; No. Of Channels Vishay - 61M6748 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor O/p; No. Of Channels Vishay
61M6748
Optocoupler, Transistor O/p; No. Of Channels Vishay 61M6748
OPTOCOUPLER, TRANSISTOR O/P; No. of Channels:2 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:55V; Product Range:-; RoHS Compliant: Yes

OPTOCOUPLER, TRANSISTOR O/P; No. of Channels:2 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:55V; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers
Product Number ILD55 ILD55 61M6748
Product Name Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Phototransistor Output Transistor Output Optocouplers Optocoupler, Transistor O/p; No. Of Channels Vishay
Input DC
Output Photodarlington
Isolation Voltage 5300 volts 5300 volts
Rise Time 10 µs
Fall Time 35000 ns
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 6850977 - RS Components, Ltd.
Specs
Output Thyristor
Approvals RoHS Compliant
Mounting Option Panel mount
View Details
Isolators - Gate Drivers - 336-4678-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Isolators - Gate Drivers - 448-1ED3127MU12FXUMA1TR-ND - DigiKey
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3000 volts
View Details