Vishay Intertechnology, Inc. Isolators - Optoisolators - Transistor, Photovoltaic Output ILD55-X007

Description
Win Source Part Number: 1064932-ILD55-X007 Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 50 Mounting: SMD (SMT) Output Type: Darlington Input Type: DC Current - DC Forward (If) (Max): 60 mA Voltage - Forward (Vf) (Typ): 1.25V Rise / Fall Time (Typ): 10µs, 35µs Current - Output / Channel: 125mA Number of Channels: 2 Voltage - Isolation: 5300Vrms Current Transfer Ratio (Min): 100% @ 10mA Voltage - Output (Max): 55V Vce Saturation (Max): 1V Package / Case: 8-SMD, Gull Wing Supplier Device Package: 8-SMD Temperature Range - Operating: -55°C ~ 100°C Alternative Parts (Cross-Reference): ILD5-X009; ILD2-X009T; ILD1-X009T; LTV-824S; LTV-824S-TA1ILD55X00 7; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Mfr: Vishay Semiconductor Opto Division Base Product Number: ILD55
Request a Quote Datasheet
Description
Win Source Part Number: 1064932-ILD55-X007 Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 50 Mounting: SMD (SMT) Output Type: Darlington Input Type: DC Current - DC Forward (If) (Max): 60 mA Voltage - Forward (Vf) (Typ): 1.25V Rise / Fall Time (Typ): 10µs, 35µs Current - Output / Channel: 125mA Number of Channels: 2 Voltage - Isolation: 5300Vrms Current Transfer Ratio (Min): 100% @ 10mA Voltage - Output (Max): 55V Vce Saturation (Max): 1V Package / Case: 8-SMD, Gull Wing Supplier Device Package: 8-SMD Temperature Range - Operating: -55°C ~ 100°C Alternative Parts (Cross-Reference): ILD5-X009; ILD2-X009T; ILD1-X009T; LTV-824S; LTV-824S-TA1ILD55X00 7; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Mfr: Vishay Semiconductor Opto Division Base Product Number: ILD55
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Transistor, Photovoltaic Output - 1064932-ILD55-X007 - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Transistor, Photovoltaic Output
1064932-ILD55-X007
Isolators - Optoisolators - Transistor, Photovoltaic Output 1064932-ILD55-X007
Win Source Part Number: 1064932-ILD55-X007 Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 50 Mounting: SMD (SMT) Output Type: Darlington Input Type: DC Current - DC Forward (If) (Max): 60 mA Voltage - Forward (Vf) (Typ): 1.25V Rise / Fall Time (Typ): 10µs, 35µs Current - Output / Channel: 125mA Number of Channels: 2 Voltage - Isolation: 5300Vrms Current Transfer Ratio (Min): 100% @ 10mA Voltage - Output (Max): 55V Vce Saturation (Max): 1V Package / Case: 8-SMD, Gull Wing Supplier Device Package: 8-SMD Temperature Range - Operating: -55°C ~ 100°C Alternative Parts (Cross-Reference): ILD5-X009; ILD2-X009T; ILD1-X009T; LTV-824S; LTV-824S-TA1ILD55X00 7; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Mfr: Vishay Semiconductor Opto Division Base Product Number: ILD55

Win Source Part Number: 1064932-ILD55-X007
Category: Isolators>Optoisolators - Transistor, Photovoltaic Output
Package: Tube
Standard Package: 50
Mounting: SMD (SMT)
Output Type: Darlington
Input Type: DC
Current - DC Forward (If) (Max): 60 mA
Voltage - Forward (Vf) (Typ): 1.25V
Rise / Fall Time (Typ): 10µs, 35µs
Current - Output / Channel: 125mA
Number of Channels: 2
Voltage - Isolation: 5300Vrms
Current Transfer Ratio (Min): 100% @ 10mA
Voltage - Output (Max): 55V
Vce Saturation (Max): 1V
Package / Case: 8-SMD, Gull Wing
Supplier Device Package: 8-SMD
Temperature Range - Operating: -55°C ~ 100°C
Alternative Parts (Cross-Reference): ILD5-X009; ILD2-X009T; ILD1-X009T; LTV-824S; LTV-824S-TA1ILD55X007;
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.49.8000
Mfr: Vishay Semiconductor Opto Division
Base Product Number: ILD55

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1064932-ILD55-X007
Product Name Isolators - Optoisolators - Transistor, Photovoltaic Output
Analog Channels 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolator ICs - 2149165 - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 2 #
View Details
P27000 Isolated Signal Conditioner | 480 Measuring Ranges Calibrated and Switchable | Broad-range Power Supply - P27000 - Knick Interface LLC
Specs
Form Factor DIN Rail
Application General Lab & Industrial
Isolation up to 1,000 V
View Details
8B36 Potentiometer Input Module - 8B36-03 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval UL, CE
Application General Lab & Industrial
View Details