Vishay Precision Group Optoisolators - Transistor, Photovoltaic Output - ILD252 ILD252

Description
Manufacturer: Vishay Win Source Part Number: 1045348-ILD252 Packaging: Tube/Rail Mounting: Through Hole Output Type: Transistor Forward Voltage: 1.2V Input Type: AC, DC Number of Channels: 2 Vce Saturation (Max): 400mV Isolation Voltage: 5300Vrms Categories: Isolators Temperature Range - Operating: -55°C to 100°C Dimension: 8-DIP (0.300", 7.62mm) Minimum DC Current Transfer Ratio: 100% @ 10mA Maximum Output Voltage: 30V Continuous forward current- Max: 60mA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1045348-ILD252 Packaging: Tube/Rail Mounting: Through Hole Output Type: Transistor Forward Voltage: 1.2V Input Type: AC, DC Number of Channels: 2 Vce Saturation (Max): 400mV Isolation Voltage: 5300Vrms Categories: Isolators Temperature Range - Operating: -55°C to 100°C Dimension: 8-DIP (0.300", 7.62mm) Minimum DC Current Transfer Ratio: 100% @ 10mA Maximum Output Voltage: 30V Continuous forward current- Max: 60mA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - ILD252 - 1045348-ILD252 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - ILD252
1045348-ILD252
Optoisolators - Transistor, Photovoltaic Output - ILD252 1045348-ILD252
Manufacturer: Vishay Win Source Part Number: 1045348-ILD252 Packaging: Tube/Rail Mounting: Through Hole Output Type: Transistor Forward Voltage: 1.2V Input Type: AC, DC Number of Channels: 2 Vce Saturation (Max): 400mV Isolation Voltage: 5300Vrms Categories: Isolators Temperature Range - Operating: -55°C to 100°C Dimension: 8-DIP (0.300", 7.62mm) Minimum DC Current Transfer Ratio: 100% @ 10mA Maximum Output Voltage: 30V Continuous forward current- Max: 60mA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1045348-ILD252
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Transistor
Forward Voltage: 1.2V
Input Type: AC, DC
Number of Channels: 2
Vce Saturation (Max): 400mV
Isolation Voltage: 5300Vrms
Categories: Isolators
Temperature Range - Operating: -55°C to 100°C
Dimension: 8-DIP (0.300", 7.62mm)
Minimum DC Current Transfer Ratio: 100% @ 10mA
Maximum Output Voltage: 30V
Continuous forward current- Max: 60mA
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Optocouplers
Product Number 1045348-ILD252
Product Name Optoisolators - Transistor, Photovoltaic Output - ILD252
Input AC; DC; AC, DC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 2440914P - RS Components, Ltd.
Infineon Technologies AG
Specs
Approvals RoHS Compliant
View Details
Isolators - Gate Drivers - 336-SI8232BC-D-IS1RTR-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3750 volts
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details