The ILD2 is a dual-channel optocoupler with phototransistor outputs, designed for signal isolation in digital interface applications. It is available in a DIP-8 package measuring 9.77 mm x 7.62 mm, with a 400 mil lead pitch. The device features an isolation voltage of 4420 V RMS, a collector-emitter breakdown voltage of 70 V, and a current transfer ratio ranging from 100% to 500% at 10 mA input current. It meets safety standards including UL 1577, cUL, DIN EN 60747-5-5 (VDE 0884-5), CQC, and FIMKO. Operating temperature ranges from -40 °C to 100 °C, with a maximum junction temperature of 100 °C.
Optocoupler Dc-In 2-Ch Transistor Dc-Out 8-Pin Pdip Product overview: ILD2 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ILD2 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-ILD2 |
| Product Name | Bipolar Transistor |
| PD | 0.2000 milliwatts |