The ILD1615-4 is a dual-channel phototransistor optocoupler with a DIP-8 package, designed for medium-speed data I/O and control systems. It features a 7.62 mm pin pitch and operates within a temperature range of -55 °C to +110 °C. The device offers 5300 V•RMS isolation, a collector-emitter breakdown voltage of 70 V, and a current transfer ratio (CTR) range of 160% to 320% at an input current of 10 mA and output voltage of 5 V. It is certified to UL 1577, cUL, and DIN EN 60747-5-5 (VDE 0884). Common mode transient immunity is rated at 5000 V/µs, with input-to-output capacitance of 0.8 pF.
2-Ch Transistor Optocoupler, 5.3kV Isolation, 70V VCEO, DIP Product overview: ILD1615-4 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3kV, 70V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3kV, 70V, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ILD1615-4 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-ILD1615-4 |
| Product Name | 5.3kV 70V DIP Bipolar Transistor |
| IC(max) | 100 milliamps |