Vishay Intertechnology, Inc. Fixed Inductors ILC0805ERR10J

Description
100nH Unshielded Multilayer Inductor 300mA 900mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
100nH Unshielded Multilayer Inductor 300mA 900mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ILC0805ERR10J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ILC0805ERR10J-ND
Fixed Inductors ILC0805ERR10J-ND
100nH Unshielded Multilayer Inductor 300mA 900mOhm Max 0805 (2012 Metric)

100nH Unshielded Multilayer Inductor 300mA 900mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
INDUCTOR CER 100NH 0805 100nH 300mA - - Ceramic ¦5% Unshielded 900 mOhm Max 18 @ 100MHz 700MHz High Frequency Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR) - ILC0805ERR10J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR CER 100NH 0805 100nH 300mA - - Ceramic ¦5% Unshielded 900 mOhm Max 18 @ 100MHz 700MHz High Frequency Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
ILC0805ERR10J
INDUCTOR CER 100NH 0805 100nH 300mA - - Ceramic ¦5% Unshielded 900 mOhm Max 18 @ 100MHz 700MHz High Frequency Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR) ILC0805ERR10J
INDUCTOR CER 100NH 0805 100nH 300mA - - Ceramic ¦5% Unshielded 900 mOhm Max 18 @ 100MHz 700MHz High Frequency Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR CER 100NH 0805 100nH 300mA - - Ceramic ¦5% Unshielded 900 mOhm Max 18 @ 100MHz 700MHz High Frequency Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ILC0805ERR10J-ND ILC0805ERR10J
Product Name Fixed Inductors INDUCTOR CER 100NH 0805 100nH 300mA - - Ceramic ¦5% Unshielded 900 mOhm Max 18 @ 100MHz 700MHz High Frequency Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Fixed Inductors - 1712-36273225201R2MTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-2R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details