Vishay Intertechnology, Inc. Fixed Inductors ILC0805ER82NJ

Description
82nH Unshielded Multilayer Inductor 300mA 900mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
82nH Unshielded Multilayer Inductor 300mA 900mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ILC0805ER82NJ-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ILC0805ER82NJ-ND
Fixed Inductors ILC0805ER82NJ-ND
82nH Unshielded Multilayer Inductor 300mA 900mOhm Max 0805 (2012 Metric)

82nH Unshielded Multilayer Inductor 300mA 900mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
INDUCTOR CER 82NH 0805 82nH 300mA - - Ceramic ¦5% Unshielded 900 mOhm Max 18 @ 100MHz 700MHz High Frequency Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR) - ILC0805ER82NJ - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR CER 82NH 0805 82nH 300mA - - Ceramic ¦5% Unshielded 900 mOhm Max 18 @ 100MHz 700MHz High Frequency Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
ILC0805ER82NJ
INDUCTOR CER 82NH 0805 82nH 300mA - - Ceramic ¦5% Unshielded 900 mOhm Max 18 @ 100MHz 700MHz High Frequency Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR) ILC0805ER82NJ
INDUCTOR CER 82NH 0805 82nH 300mA - - Ceramic ¦5% Unshielded 900 mOhm Max 18 @ 100MHz 700MHz High Frequency Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR CER 82NH 0805 82nH 300mA - - Ceramic ¦5% Unshielded 900 mOhm Max 18 @ 100MHz 700MHz High Frequency Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ILC0805ER82NJ-ND ILC0805ER82NJ
Product Name Fixed Inductors INDUCTOR CER 82NH 0805 82nH 300mA - - Ceramic ¦5% Unshielded 900 mOhm Max 18 @ 100MHz 700MHz High Frequency Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R56M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Specs
Application RF Choke
View Details
Fixed Inductors - 1674-CL1008-2565JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details