Vishay Intertechnology, Inc. Fixed Inductors ILC0805ER5N6S

Description
5.6nH Unshielded Multilayer Inductor 300mA 230mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
5.6nH Unshielded Multilayer Inductor 300mA 230mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ILC0805ER5N6S-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ILC0805ER5N6S-ND
Fixed Inductors ILC0805ER5N6S-ND
5.6nH Unshielded Multilayer Inductor 300mA 230mOhm Max 0805 (2012 Metric)

5.6nH Unshielded Multilayer Inductor 300mA 230mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
INDUCTOR CER 5.6NH 0805 5.6nH 300mA - - Ceramic ¦0.3nH Unshielded 230 mOhm Max 15 @ 100MHz 3.5GHz High Frequency Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR) - ILC0805ER5N6S - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR CER 5.6NH 0805 5.6nH 300mA - - Ceramic ¦0.3nH Unshielded 230 mOhm Max 15 @ 100MHz 3.5GHz High Frequency Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
ILC0805ER5N6S
INDUCTOR CER 5.6NH 0805 5.6nH 300mA - - Ceramic ¦0.3nH Unshielded 230 mOhm Max 15 @ 100MHz 3.5GHz High Frequency Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR) ILC0805ER5N6S
INDUCTOR CER 5.6NH 0805 5.6nH 300mA - - Ceramic ¦0.3nH Unshielded 230 mOhm Max 15 @ 100MHz 3.5GHz High Frequency Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR CER 5.6NH 0805 5.6nH 300mA - - Ceramic ¦0.3nH Unshielded 230 mOhm Max 15 @ 100MHz 3.5GHz High Frequency Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ILC0805ER5N6S-ND ILC0805ER5N6S
Product Name Fixed Inductors INDUCTOR CER 5.6NH 0805 5.6nH 300mA - - Ceramic ¦0.3nH Unshielded 230 mOhm Max 15 @ 100MHz 3.5GHz High Frequency Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Molded SMD Inductors - 1-2176738-4 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0051 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details