Vishay Intertechnology, Inc. Fixed Inductors ILC0805ER56NJ

Description
56nH Unshielded Multilayer Inductor 300mA 750mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
56nH Unshielded Multilayer Inductor 300mA 750mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ILC0805ER56NJ-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ILC0805ER56NJ-ND
Fixed Inductors ILC0805ER56NJ-ND
56nH Unshielded Multilayer Inductor 300mA 750mOhm Max 0805 (2012 Metric)

56nH Unshielded Multilayer Inductor 300mA 750mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
INDUCTOR CER 56NH 0805 56nH 300mA - - Ceramic ¦5% Unshielded 750 mOhm Max 18 @ 100MHz 900MHz High Frequency Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR) - ILC0805ER56NJ - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR CER 56NH 0805 56nH 300mA - - Ceramic ¦5% Unshielded 750 mOhm Max 18 @ 100MHz 900MHz High Frequency Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
ILC0805ER56NJ
INDUCTOR CER 56NH 0805 56nH 300mA - - Ceramic ¦5% Unshielded 750 mOhm Max 18 @ 100MHz 900MHz High Frequency Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR) ILC0805ER56NJ
INDUCTOR CER 56NH 0805 56nH 300mA - - Ceramic ¦5% Unshielded 750 mOhm Max 18 @ 100MHz 900MHz High Frequency Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR CER 56NH 0805 56nH 300mA - - Ceramic ¦5% Unshielded 750 mOhm Max 18 @ 100MHz 900MHz High Frequency Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ILC0805ER56NJ-ND ILC0805ER56NJ
Product Name Fixed Inductors INDUCTOR CER 56NH 0805 56nH 300mA - - Ceramic ¦5% Unshielded 750 mOhm Max 18 @ 100MHz 900MHz High Frequency Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0530-4R7MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Common Mode Chokes - CMT-8102-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 1674-CL1008-J825JAL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details