Vishay Intertechnology, Inc. Fixed Inductors ILC0805ER47NK

Description
47nH Unshielded Multilayer Inductor 300mA 700mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
47nH Unshielded Multilayer Inductor 300mA 700mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ILC0805ER47NK-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ILC0805ER47NK-ND
Fixed Inductors ILC0805ER47NK-ND
47nH Unshielded Multilayer Inductor 300mA 700mOhm Max 0805 (2012 Metric)

47nH Unshielded Multilayer Inductor 300mA 700mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
INDUCTOR CER 47NH 0805 47nH 300mA - - Ceramic ¦10% Unshielded 700 mOhm Max 18 @ 100MHz 1GHz High Frequency Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR) - ILC0805ER47NK - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR CER 47NH 0805 47nH 300mA - - Ceramic ¦10% Unshielded 700 mOhm Max 18 @ 100MHz 1GHz High Frequency Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
ILC0805ER47NK
INDUCTOR CER 47NH 0805 47nH 300mA - - Ceramic ¦10% Unshielded 700 mOhm Max 18 @ 100MHz 1GHz High Frequency Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR) ILC0805ER47NK
INDUCTOR CER 47NH 0805 47nH 300mA - - Ceramic ¦10% Unshielded 700 mOhm Max 18 @ 100MHz 1GHz High Frequency Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR CER 47NH 0805 47nH 300mA - - Ceramic ¦10% Unshielded 700 mOhm Max 18 @ 100MHz 1GHz High Frequency Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ILC0805ER47NK-ND ILC0805ER47NK
Product Name Fixed Inductors INDUCTOR CER 47NH 0805 47nH 300mA - - Ceramic ¦10% Unshielded 700 mOhm Max 18 @ 100MHz 1GHz High Frequency Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1712-3627322515C470MDKR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 2126024P - RS Components, Ltd.
Specs
Inductance Range 560 microH
Rated DC Current 220 milliamps
Standards and Certifications RoHS
View Details
0201HT (0603) Low Profile Chip Inductor - 0201HT-4N7 0201HT-4N7XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details