Vishay Intertechnology, Inc. INDUCTOR CER 47NH 0805 47nH 300mA - - Ceramic ¦5% Unshielded 700 mOhm Max 18 @ 100MHz 1GHz High Frequency Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR) ILC0805ER47NJ

Description
INDUCTOR CER 47NH 0805 47nH 300mA - - Ceramic ¦5% Unshielded 700 mOhm Max 18 @ 100MHz 1GHz High Frequency Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR CER 47NH 0805 47nH 300mA - - Ceramic ¦5% Unshielded 700 mOhm Max 18 @ 100MHz 1GHz High Frequency Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR CER 47NH 0805 47nH 300mA - - Ceramic ¦5% Unshielded 700 mOhm Max 18 @ 100MHz 1GHz High Frequency Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR) - ILC0805ER47NJ - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR CER 47NH 0805 47nH 300mA - - Ceramic ¦5% Unshielded 700 mOhm Max 18 @ 100MHz 1GHz High Frequency Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
ILC0805ER47NJ
INDUCTOR CER 47NH 0805 47nH 300mA - - Ceramic ¦5% Unshielded 700 mOhm Max 18 @ 100MHz 1GHz High Frequency Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR) ILC0805ER47NJ
INDUCTOR CER 47NH 0805 47nH 300mA - - Ceramic ¦5% Unshielded 700 mOhm Max 18 @ 100MHz 1GHz High Frequency Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR CER 47NH 0805 47nH 300mA - - Ceramic ¦5% Unshielded 700 mOhm Max 18 @ 100MHz 1GHz High Frequency Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - ILC0805ER47NJ-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ILC0805ER47NJ-ND
Fixed Inductors ILC0805ER47NJ-ND
47nH Unshielded Multilayer Inductor 300mA 700mOhm Max 0805 (2012 Metric)

47nH Unshielded Multilayer Inductor 300mA 700mOhm Max 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number ILC0805ER47NJ ILC0805ER47NJ-ND
Product Name INDUCTOR CER 47NH 0805 47nH 300mA - - Ceramic ¦5% Unshielded 700 mOhm Max 18 @ 100MHz 1GHz High Frequency Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR) Fixed Inductors
Application High Frequency
Inductance Range 0.0470 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %)
DCR 0.7000 ohms 0.7000 ohms
Rated DC Current 300 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

0.0055uH 250MHz 0.33A Inductor and Choke - 71-0201DS-5N5XJEW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0055 microH
Inductance Tolerance 5 (+/- %)
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 1674-CL0603-2183JUL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details