Vishay Intertechnology, Inc. Fixed Inductors ILC0805ER27NK

Description
27nH Unshielded Multilayer Inductor 300mA 550mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
27nH Unshielded Multilayer Inductor 300mA 550mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ILC0805ER27NK-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ILC0805ER27NK-ND
Fixed Inductors ILC0805ER27NK-ND
27nH Unshielded Multilayer Inductor 300mA 550mOhm Max 0805 (2012 Metric)

27nH Unshielded Multilayer Inductor 300mA 550mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
INDUCTOR CER 27NH 0805 27nH 300mA - - Ceramic ¦10% Unshielded 550 mOhm Max 18 @ 100MHz 1.3GHz High Frequency Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR) - ILC0805ER27NK - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR CER 27NH 0805 27nH 300mA - - Ceramic ¦10% Unshielded 550 mOhm Max 18 @ 100MHz 1.3GHz High Frequency Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
ILC0805ER27NK
INDUCTOR CER 27NH 0805 27nH 300mA - - Ceramic ¦10% Unshielded 550 mOhm Max 18 @ 100MHz 1.3GHz High Frequency Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR) ILC0805ER27NK
INDUCTOR CER 27NH 0805 27nH 300mA - - Ceramic ¦10% Unshielded 550 mOhm Max 18 @ 100MHz 1.3GHz High Frequency Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR CER 27NH 0805 27nH 300mA - - Ceramic ¦10% Unshielded 550 mOhm Max 18 @ 100MHz 1.3GHz High Frequency Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ILC0805ER27NK-ND ILC0805ER27NK
Product Name Fixed Inductors INDUCTOR CER 27NH 0805 27nH 300mA - - Ceramic ¦10% Unshielded 550 mOhm Max 18 @ 100MHz 1.3GHz High Frequency Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - LFC32TE1R0K - 960975-LFC32TE1R0K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 1 microH
Inductance Tolerance 10 (+/- %)
View Details
Molded SMD Inductors - 1-2176738-4 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0051 microH
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details