Vishay Intertechnology, Inc. INDUCTOR CER 22NH 0805 22nH 300mA - - Ceramic ¦10% Unshielded 500 mOhm Max 18 @ 100MHz 1.4GHz High Frequency Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR) ILC0805ER22NK

Description
INDUCTOR CER 22NH 0805 22nH 300mA - - Ceramic ¦10% Unshielded 500 mOhm Max 18 @ 100MHz 1.4GHz High Frequency Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR CER 22NH 0805 22nH 300mA - - Ceramic ¦10% Unshielded 500 mOhm Max 18 @ 100MHz 1.4GHz High Frequency Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR CER 22NH 0805 22nH 300mA - - Ceramic ¦10% Unshielded 500 mOhm Max 18 @ 100MHz 1.4GHz High Frequency Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR) - ILC0805ER22NK - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR CER 22NH 0805 22nH 300mA - - Ceramic ¦10% Unshielded 500 mOhm Max 18 @ 100MHz 1.4GHz High Frequency Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
ILC0805ER22NK
INDUCTOR CER 22NH 0805 22nH 300mA - - Ceramic ¦10% Unshielded 500 mOhm Max 18 @ 100MHz 1.4GHz High Frequency Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR) ILC0805ER22NK
INDUCTOR CER 22NH 0805 22nH 300mA - - Ceramic ¦10% Unshielded 500 mOhm Max 18 @ 100MHz 1.4GHz High Frequency Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR CER 22NH 0805 22nH 300mA - - Ceramic ¦10% Unshielded 500 mOhm Max 18 @ 100MHz 1.4GHz High Frequency Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - ILC0805ER22NK-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ILC0805ER22NK-ND
Fixed Inductors ILC0805ER22NK-ND
22nH Unshielded Multilayer Inductor 300mA 500mOhm Max 0805 (2012 Metric)

22nH Unshielded Multilayer Inductor 300mA 500mOhm Max 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number ILC0805ER22NK ILC0805ER22NK-ND
Product Name INDUCTOR CER 22NH 0805 22nH 300mA - - Ceramic ¦10% Unshielded 500 mOhm Max 18 @ 100MHz 1.4GHz High Frequency Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR) Fixed Inductors
Application High Frequency
Inductance Range 0.0220 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
DCR 0.5000 ohms 0.5000 ohms
Rated DC Current 300 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 2176075-5 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 5.00E-4 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Application RF Choke
View Details