Vishay Intertechnology, Inc. Fixed Inductors ILC0805ER15NJ

Description
15nH Unshielded Multilayer Inductor 300mA 400mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
15nH Unshielded Multilayer Inductor 300mA 400mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ILC0805ER15NJ-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ILC0805ER15NJ-ND
Fixed Inductors ILC0805ER15NJ-ND
15nH Unshielded Multilayer Inductor 300mA 400mOhm Max 0805 (2012 Metric)

15nH Unshielded Multilayer Inductor 300mA 400mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
INDUCTOR CER 15NH 0805 15nH 300mA - - Ceramic ¦5% Unshielded 400 mOhm Max 15 @ 100MHz 1.8GHz High Frequency Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR) - ILC0805ER15NJ - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR CER 15NH 0805 15nH 300mA - - Ceramic ¦5% Unshielded 400 mOhm Max 15 @ 100MHz 1.8GHz High Frequency Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
ILC0805ER15NJ
INDUCTOR CER 15NH 0805 15nH 300mA - - Ceramic ¦5% Unshielded 400 mOhm Max 15 @ 100MHz 1.8GHz High Frequency Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR) ILC0805ER15NJ
INDUCTOR CER 15NH 0805 15nH 300mA - - Ceramic ¦5% Unshielded 400 mOhm Max 15 @ 100MHz 1.8GHz High Frequency Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR CER 15NH 0805 15nH 300mA - - Ceramic ¦5% Unshielded 400 mOhm Max 15 @ 100MHz 1.8GHz High Frequency Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ILC0805ER15NJ-ND ILC0805ER15NJ
Product Name Fixed Inductors INDUCTOR CER 15NH 0805 15nH 300mA - - Ceramic ¦5% Unshielded 400 mOhm Max 15 @ 100MHz 1.8GHz High Frequency Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

1.36A 250MHz Inductor and Choke - 71-0402CS-1N0XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 1.00E-3 microH
Inductance Tolerance 5 (+/- %)
View Details
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 1674-CL1008-J564JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details