Vishay Intertechnology, Inc. INDUCTOR CER 12NH 0805 12nH 300mA - - Ceramic ¦10% Unshielded 350 mOhm Max 15 @ 100MHz 2GHz High Frequency Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR) ILC0805ER12NK

Description
INDUCTOR CER 12NH 0805 12nH 300mA - - Ceramic ¦10% Unshielded 350 mOhm Max 15 @ 100MHz 2GHz High Frequency Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR CER 12NH 0805 12nH 300mA - - Ceramic ¦10% Unshielded 350 mOhm Max 15 @ 100MHz 2GHz High Frequency Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR CER 12NH 0805 12nH 300mA - - Ceramic ¦10% Unshielded 350 mOhm Max 15 @ 100MHz 2GHz High Frequency Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR) - ILC0805ER12NK - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR CER 12NH 0805 12nH 300mA - - Ceramic ¦10% Unshielded 350 mOhm Max 15 @ 100MHz 2GHz High Frequency Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
ILC0805ER12NK
INDUCTOR CER 12NH 0805 12nH 300mA - - Ceramic ¦10% Unshielded 350 mOhm Max 15 @ 100MHz 2GHz High Frequency Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR) ILC0805ER12NK
INDUCTOR CER 12NH 0805 12nH 300mA - - Ceramic ¦10% Unshielded 350 mOhm Max 15 @ 100MHz 2GHz High Frequency Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR CER 12NH 0805 12nH 300mA - - Ceramic ¦10% Unshielded 350 mOhm Max 15 @ 100MHz 2GHz High Frequency Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - ILC0805ER12NK-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ILC0805ER12NK-ND
Fixed Inductors ILC0805ER12NK-ND
12nH Unshielded Multilayer Inductor 300mA 350mOhm Max 0805 (2012 Metric)

12nH Unshielded Multilayer Inductor 300mA 350mOhm Max 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number ILC0805ER12NK ILC0805ER12NK-ND
Product Name INDUCTOR CER 12NH 0805 12nH 300mA - - Ceramic ¦10% Unshielded 350 mOhm Max 15 @ 100MHz 2GHz High Frequency Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR) Fixed Inductors
Application High Frequency
Inductance Range 0.0120 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
DCR 0.3500 ohms 0.3500 ohms
Rated DC Current 300 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-1N3 0201DS-1N3XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Fixed Inductors - 1674-CL1008-2565JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details