INDUCTOR CER 10NH 0805 10nH 300mA - - Ceramic ¦10% Unshielded 300 mOhm Max 15 @ 100MHz 2.3GHz High Frequency Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
10nH Unshielded Multilayer Inductor 300mA 300mOhm Max 0805 (2012 Metric)
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | ILC0805ER10NK | ILC0805ER10NK-ND |
| Product Name | INDUCTOR CER 10NH 0805 10nH 300mA - - Ceramic ¦10% Unshielded 300 mOhm Max 15 @ 100MHz 2.3GHz High Frequency Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR) | Fixed Inductors |
| Application | High Frequency | |
| Inductance Range | 0.0100 microH | |
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) |
| DCR | 0.3000 ohms | 0.3000 ohms |
| Rated DC Current | 300 milliamps |