Vishay Intertechnology, Inc. INDUCTOR CER 220NH 0603 220nH 300mA - - Ceramic ¦10% Unshielded 1.5 Ohm Max 8 @ 50MHz 500MHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR) ILC0603ERR22K

Description
INDUCTOR CER 220NH 0603 220nH 300mA - - Ceramic ¦10% Unshielded 1.5 Ohm Max 8 @ 50MHz 500MHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)
Request a Quote
Description
INDUCTOR CER 220NH 0603 220nH 300mA - - Ceramic ¦10% Unshielded 1.5 Ohm Max 8 @ 50MHz 500MHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR CER 220NH 0603 220nH 300mA - - Ceramic ¦10% Unshielded 1.5 Ohm Max 8 @ 50MHz 500MHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR) - ILC0603ERR22K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR CER 220NH 0603 220nH 300mA - - Ceramic ¦10% Unshielded 1.5 Ohm Max 8 @ 50MHz 500MHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)
ILC0603ERR22K
INDUCTOR CER 220NH 0603 220nH 300mA - - Ceramic ¦10% Unshielded 1.5 Ohm Max 8 @ 50MHz 500MHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR) ILC0603ERR22K
INDUCTOR CER 220NH 0603 220nH 300mA - - Ceramic ¦10% Unshielded 1.5 Ohm Max 8 @ 50MHz 500MHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR CER 220NH 0603 220nH 300mA - - Ceramic ¦10% Unshielded 1.5 Ohm Max 8 @ 50MHz 500MHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Chip Inductors
Product Number ILC0603ERR22K
Product Name INDUCTOR CER 220NH 0603 220nH 300mA - - Ceramic ¦10% Unshielded 1.5 Ohm Max 8 @ 50MHz 500MHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)
Application High Frequency
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2567675P - RS Components, Ltd.
Specs
Inductance Range 0.0024 microH
DCR 0.1000 ohms
Rated DC Current 800 milliamps
View Details
Fixed Inductors - KQ0805TTE3N3J - 985868-KQ0805TTE3N3J - Win Source Electronics
Specs
Technology Standard
Standards and Certifications RoHS
Inductance Range 0.0033 microH
View Details
2 suppliers
026011C (0703) Ceramic Chip Inductors - 026011C-68N 026011C-68NXJRW , 026011C-68NXJRY - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
Chip Inductors -  - Frontier Electronics Corp.
Frontier Electronics Corp.
Specs
Technology Wirewound; Multilayer
Core Material Ceramic; Ferrite
Inductance Range 0.0013 to 10000 microH
View Details