Vishay Intertechnology, Inc. Fixed Inductors ILC0603ERR22J

Description
220nH Unshielded Multilayer Inductor 300mA 1.5Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
220nH Unshielded Multilayer Inductor 300mA 1.5Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ILC0603ERR22J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ILC0603ERR22J-ND
Fixed Inductors ILC0603ERR22J-ND
220nH Unshielded Multilayer Inductor 300mA 1.5Ohm Max 0603 (1608 Metric)

220nH Unshielded Multilayer Inductor 300mA 1.5Ohm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number ILC0603ERR22J-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-30150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.0500 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2222SUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details