Vishay Intertechnology, Inc. INDUCTOR CER 120NH 0603 120nH 300mA - - Ceramic ¦10% Unshielded 1.2 Ohm Max 8 @ 50MHz 800MHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR) ILC0603ERR12K

Description
INDUCTOR CER 120NH 0603 120nH 300mA - - Ceramic ¦10% Unshielded 1.2 Ohm Max 8 @ 50MHz 800MHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)
Request a Quote
Description
INDUCTOR CER 120NH 0603 120nH 300mA - - Ceramic ¦10% Unshielded 1.2 Ohm Max 8 @ 50MHz 800MHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR CER 120NH 0603 120nH 300mA - - Ceramic ¦10% Unshielded 1.2 Ohm Max 8 @ 50MHz 800MHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR) - ILC0603ERR12K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR CER 120NH 0603 120nH 300mA - - Ceramic ¦10% Unshielded 1.2 Ohm Max 8 @ 50MHz 800MHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)
ILC0603ERR12K
INDUCTOR CER 120NH 0603 120nH 300mA - - Ceramic ¦10% Unshielded 1.2 Ohm Max 8 @ 50MHz 800MHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR) ILC0603ERR12K
INDUCTOR CER 120NH 0603 120nH 300mA - - Ceramic ¦10% Unshielded 1.2 Ohm Max 8 @ 50MHz 800MHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR CER 120NH 0603 120nH 300mA - - Ceramic ¦10% Unshielded 1.2 Ohm Max 8 @ 50MHz 800MHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Chip Inductors
Product Number ILC0603ERR12K
Product Name INDUCTOR CER 120NH 0603 120nH 300mA - - Ceramic ¦10% Unshielded 1.2 Ohm Max 8 @ 50MHz 800MHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)
Application High Frequency
Unlock Full Specs
to access all available technical data

Similar Products

SMD 250MHz 1.04A Inductor and Choke - 71-0402CS-1N8XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Standards and Certifications RoHS
Inductance Range 0.0018 microH
View Details
Automotive 0.1uH 150MHz 0.4A Inductor and Choke - 71-KQ0805TTER10G - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Option Surface Mount
Technology RF Chip
Core Material Ceramic
View Details
2 suppliers
Surface Mount Inductors - 2469830 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
Inductance Range 100 microH
Rated DC Current 670 milliamps
View Details
Central Technologies
Specs
Technology Wirewound
Core Material Ferrite
Devices in Package 1
View Details