Datatronics™ Inductor, High Frequency Wirewound DR349-1 Series

Description
Features Low Profile Surface Mount Design. Suitable for Reflow Soldering. Inductance Range from 10nH to 220uH. Operating Temp. -40C to +80C. Size: 3.2mm x 2.5mm x 2.2mm.
Datasheet
Description
Features Low Profile Surface Mount Design. Suitable for Reflow Soldering. Inductance Range from 10nH to 220uH. Operating Temp. -40C to +80C. Size: 3.2mm x 2.5mm x 2.2mm.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, High Frequency Wirewound - DR349-1 Series - Datatronics™
Menifee, CA, USA
Inductor, High Frequency Wirewound
DR349-1 Series
Inductor, High Frequency Wirewound DR349-1 Series
Features Low Profile Surface Mount Design. Suitable for Reflow Soldering. Inductance Range from 10nH to 220uH. Operating Temp. -40C to +80C. Size: 3.2mm x 2.5mm x 2.2mm.

Features

  • Low Profile Surface Mount Design.
  • Suitable for Reflow Soldering.
  • Inductance Range from 10nH to 220uH.
  • Operating Temp. -40C to +80C.
  • Size: 3.2mm x 2.5mm x 2.2mm.
Supplier's Site Datasheet

Technical Specifications

  Datatronics™
Product Category Inductors, Coils, and Chokes
Product Number DR349-1 Series
Product Name Inductor, High Frequency Wirewound
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Application High Frequency
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2125JQL1T-1DKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Fixed Inductors - 1712-3627575047C222KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-DKFP-E22E-1M27-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details