Vishay Precision Group Fixed Inductors ILC0603ER8N2J

Description
8.2nH Unshielded Multilayer Inductor 300mA 240mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
8.2nH Unshielded Multilayer Inductor 300mA 240mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ILC0603ER8N2J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ILC0603ER8N2J-ND
Fixed Inductors ILC0603ER8N2J-ND
8.2nH Unshielded Multilayer Inductor 300mA 240mOhm Max 0603 (1608 Metric)

8.2nH Unshielded Multilayer Inductor 300mA 240mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Hf Inductor, 8.2Nh, 300Ma 5% 5.2Ghz; Inductance Vishay - 53K5104 - Newark, An Avnet Company
Chicago, IL, United States
Hf Inductor, 8.2Nh, 300Ma 5% 5.2Ghz; Inductance Vishay
53K5104
Hf Inductor, 8.2Nh, 300Ma 5% 5.2Ghz; Inductance Vishay 53K5104
HF INDUCTOR, 8.2NH, 300MA 5% 5.2GHZ; Inductance:8.2nH; DC Resistance Max:0.24ohm; Self Resonant Frequency:3GHz; DC Current Rating:300mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:ILC-0603 Series; Core Material:CeramicRoHS Compliant: Yes

HF INDUCTOR, 8.2NH, 300MA 5% 5.2GHZ; Inductance:8.2nH; DC Resistance Max:0.24ohm; Self Resonant Frequency:3GHz; DC Current Rating:300mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:ILC-0603 Series; Core Material:CeramicRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ILC0603ER8N2J-ND 53K5104
Product Name Fixed Inductors Hf Inductor, 8.2Nh, 300Ma 5% 5.2Ghz; Inductance Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-40150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.0300 ohms
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details