82nH Unshielded Multilayer Inductor 300mA 950mOhm Max 0603 (1608 Metric)
HF INDUCTOR, 82NH, 300MA, 5% 1.1GHZ; Inductance:82nH; DC Resistance Max:0.95ohm; Self Resonant Frequency:600MHz; DC Current Rating:300mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:ILC-0603 Series; Product Length:1.6mmRoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | ILC0603ER82NJ-ND | 53K5105 |
| Product Name | Fixed Inductors | Hf Inductor, 82Nh, 300Ma, 5% 1.1Ghz; Inductance Vishay |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | |
| Technology | Multilayer | |
| Core Material | Ceramic | |
| Configuration | Fixed |